ELMA Electronic Inc. Two Quad Core Intel® Xeon® LV

Description
Features: High performance processor blade with SMP support Two, Quad-Core Intel Xeon (2.13 GHz) LV processors Up to 32GB main memory Ten Gigabit Ethernet ports Multiple software packages including operating system PICMG 3.0 Gigabit Ethernet base interface support PICMG 3.1, Option 1 and 9 fabric interface support Two on-board 2.5" form factor hard disk bays supporting hot swap and RAID 0/1 Multiple disk options including: -SAS hard drives -SATA drives with extended temperature range -Solid state disks Designed for NEBS and ETSI compliance
Description
Features: High performance processor blade with SMP support Two, Quad-Core Intel Xeon (2.13 GHz) LV processors Up to 32GB main memory Ten Gigabit Ethernet ports Multiple software packages including operating system PICMG 3.0 Gigabit Ethernet base interface support PICMG 3.1, Option 1 and 9 fabric interface support Two on-board 2.5" form factor hard disk bays supporting hot swap and RAID 0/1 Multiple disk options including: -SAS hard drives -SATA drives with extended temperature range -Solid state disks Designed for NEBS and ETSI compliance

Suppliers

Company
Product
Description
Supplier Links
Two Quad Core Intel® Xeon® LV -  - ELMA Electronic Inc.
Fremont, CA, USA
Two Quad Core Intel® Xeon® LV
Two Quad Core Intel® Xeon® LV
Features: High performance processor blade with SMP support Two, Quad-Core Intel Xeon (2.13 GHz) LV processors Up to 32GB main memory Ten Gigabit Ethernet ports Multiple software packages including operating system PICMG 3.0 Gigabit Ethernet base interface support PICMG 3.1, Option 1 and 9 fabric interface support Two on-board 2.5" form factor hard disk bays supporting hot swap and RAID 0/1 Multiple disk options including: -SAS hard drives -SATA drives with extended temperature range -Solid state disks Designed for NEBS and ETSI compliance

Features:

  • High performance processor blade with SMP support
  • Two, Quad-Core Intel Xeon (2.13 GHz) LV processors
  • Up to 32GB main memory
  • Ten Gigabit Ethernet ports
  • Multiple software packages including operating system
  • PICMG 3.0 Gigabit Ethernet base interface support
  • PICMG 3.1, Option 1 and 9 fabric interface support
  • Two on-board 2.5" form factor hard disk bays supporting hot swap and RAID 0/1
  • Multiple disk options including:
    • -SAS hard drives
      -SATA drives with extended temperature range
      -Solid state disks
  • Designed for NEBS and ETSI compliance
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name Two Quad Core Intel® Xeon® LV
Processor / CPU Intel® Xeon®
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - 2i640hw - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
View Details
6U cPCI Intel Core 2 Duo Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus CompactPCI; PCI
CPU Speed 533 to 667 MHz
View Details