ELMA Electronic Inc. Transit Rack Cases

Description
These rugged Transit Rack Cases comply with MIL-STD 810F, are rated to IP65 and are stable in temperatures from —40°F to +158°F. The cases combine the tough resilience of a rotomolded case with a stainless steel 19” rack frame supported on anti-vibration mounts. These rugged Transit Rack Cases comply with MIL-STD 810F and are rated to IP65. 4U and 12U heights (Other sizes available) Superior shock/vibration and extreme environment protection Enhanced ‘sway space’ between inner frame and outer case to prevent contact with outer container User adjustable inner frame allows back to front movement of 50mm within the outer container Rugged injection-molded carrying handles are ergonomic Standard, stainless steel threaded fasteners secure electronic equipment into floating stainless steel cage nuts All racks have positive stacking, aligning at the front face regardless of rack depth Accessories: Wheels, Pressure Relief Valve, Humidity Indicator, Handles, Removable lids, Fixed or telescoping support rails, Accessories: Cable storage pouch (for lid), Grounding points, Conductive rack frame coating, Shock/Vibration protection mounts
Description
These rugged Transit Rack Cases comply with MIL-STD 810F, are rated to IP65 and are stable in temperatures from —40°F to +158°F. The cases combine the tough resilience of a rotomolded case with a stainless steel 19” rack frame supported on anti-vibration mounts. These rugged Transit Rack Cases comply with MIL-STD 810F and are rated to IP65. 4U and 12U heights (Other sizes available) Superior shock/vibration and extreme environment protection Enhanced ‘sway space’ between inner frame and outer case to prevent contact with outer container User adjustable inner frame allows back to front movement of 50mm within the outer container Rugged injection-molded carrying handles are ergonomic Standard, stainless steel threaded fasteners secure electronic equipment into floating stainless steel cage nuts All racks have positive stacking, aligning at the front face regardless of rack depth Accessories: Wheels, Pressure Relief Valve, Humidity Indicator, Handles, Removable lids, Fixed or telescoping support rails, Accessories: Cable storage pouch (for lid), Grounding points, Conductive rack frame coating, Shock/Vibration protection mounts

Suppliers

Company
Product
Description
Supplier Links
Transit Rack Cases -  - ELMA Electronic Inc.
Fremont, CA, USA
Transit Rack Cases
Transit Rack Cases
These rugged Transit Rack Cases comply with MIL-STD 810F, are rated to IP65 and are stable in temperatures from —40°F to +158°F. The cases combine the tough resilience of a rotomolded case with a stainless steel 19” rack frame supported on anti-vibration mounts. These rugged Transit Rack Cases comply with MIL-STD 810F and are rated to IP65. 4U and 12U heights (Other sizes available) Superior shock/vibration and extreme environment protection Enhanced ‘sway space’ between inner frame and outer case to prevent contact with outer container User adjustable inner frame allows back to front movement of 50mm within the outer container Rugged injection-molded carrying handles are ergonomic Standard, stainless steel threaded fasteners secure electronic equipment into floating stainless steel cage nuts All racks have positive stacking, aligning at the front face regardless of rack depth Accessories: Wheels, Pressure Relief Valve, Humidity Indicator, Handles, Removable lids, Fixed or telescoping support rails, Accessories: Cable storage pouch (for lid), Grounding points, Conductive rack frame coating, Shock/Vibration protection mounts

These rugged Transit Rack Cases comply with MIL-STD 810F, are rated to IP65 and are stable in temperatures from —40°F to +158°F. The cases combine the tough resilience of a rotomolded case with a stainless steel 19” rack frame supported on anti-vibration mounts. These rugged Transit Rack Cases comply with MIL-STD 810F and are rated to IP65.

  • 4U and 12U heights (Other sizes available)
  • Superior shock/vibration and extreme environment protection
  • Enhanced ‘sway space’ between inner frame and outer case to prevent contact with outer container
  • User adjustable inner frame allows back to front movement of 50mm within the outer container
  • Rugged injection-molded carrying handles are ergonomic
  • Standard, stainless steel threaded fasteners secure electronic equipment into floating stainless steel cage nuts
  • All racks have positive stacking, aligning at the front face regardless of rack depth
  • Accessories: Wheels, Pressure Relief Valve, Humidity Indicator, Handles, Removable lids, Fixed or telescoping support rails,
  • Accessories: Cable storage pouch (for lid), Grounding points, Conductive rack frame coating, Shock/Vibration protection mounts
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Transit Rack Cases
Product Type Card Cage
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042BE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
Industrial Enclosure - WM3-8 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Form Factor microATX; Single Board Computer
View Details