Tri Map International, Inc. Industrial Enclosure WM3-8

Description
Tower, Wall Mount and Table Top Enclosures From 10” x 10.6” x 16” to 13.2” x 21.6” x 16” in size Completely flexible configurations Aluminum and Steel Construction
Description
Tower, Wall Mount and Table Top Enclosures From 10” x 10.6” x 16” to 13.2” x 21.6” x 16” in size Completely flexible configurations Aluminum and Steel Construction

Suppliers

Company
Product
Description
Supplier Links
Industrial Enclosure - WM3-8 - Tri Map International, Inc.
Stockton, CA, USA
Industrial Enclosure
WM3-8
Industrial Enclosure WM3-8
Tower, Wall Mount and Table Top Enclosures From 10” x 10.6” x 16” to 13.2” x 21.6” x 16” in size Completely flexible configurations Aluminum and Steel Construction

Tower, Wall Mount and Table Top Enclosures

  • From 10” x 10.6” x 16” to 13.2” x 21.6” x 16” in size
  • Completely flexible configurations
  • Aluminum and Steel Construction
Supplier's Site

Technical Specifications

  Tri Map International, Inc.
Product Category Industrial Chassis and Card Cages
Product Number WM3-8
Product Name Industrial Enclosure
Product Type Chassis
Mounting Style Wall-mounted
Form Factor microATX; Single Board Computer
Height 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020BP-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
2U Enclosure - RM2U24-ATX - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Extended ATX
View Details