ELMA Electronic Inc. TP D2x/msd - Intel® Atom™ Processor Single Board Computer

Description
The TP D2x/msd is a 3U cPCI PC-compatible low power, high functionality, 3U CompactPCI® board supporting the Intel® Atom™ processor E3800 product family with 4 Gbytes of DDR3L ECC DRAM. Features Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 Low power, e.g. the 1-core board variant is typically 10W The board supports air-cooled or fanless versions 4 Gbytes DDR3L DRAM with ECC Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP) PMC/XMC module interface on optional second slot board with front and rear user I/O: 32 bit, 33/66MHz PCI/PCI-X operation XMC module interface (x1 PCI Express®) Up to 4 x 10/100/1000Mbps Ethernet interfaces 6 x SATA300 mass storage interfaces: Including support for optional CompactFlash® site, SATA Flash Module, up to 2 x 2.5-inch storage drives High definition stereo audio VGA and DVI-D graphics interface Up to 4 x USB2.0 and 1 x USB3.0 interfaces 2 x serial channel interfaces High speed CANbus controller Watchdog and long duration timer CompactPCI controller: Operates in the system slot or in a peripheral slot PICMG 2.1 R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional support for: Built-In Test (BIT) firmware and software board-level security package Trusted Platform Module (TPM) Rear I/O via Rear Transition Module (RTM) Commercial air-cooled or fanless versions (N, E, K-Series): N: 0°C to +70°C E: -25°C to +70°C K: -40°C to +85°C (includes humidity sealant) Ruggedized conduction-cooled versions (RC-Series): Conduction-cooled to ANSI/VITA 30.1-2002 -40°C to +85°C (at card edge), conformally coated Support for Windows®, Linux® and VxWorks® Front and rear plug compatibility with the popular TP A41/30x family
Description
The TP D2x/msd is a 3U cPCI PC-compatible low power, high functionality, 3U CompactPCI® board supporting the Intel® Atom™ processor E3800 product family with 4 Gbytes of DDR3L ECC DRAM. Features Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 Low power, e.g. the 1-core board variant is typically 10W The board supports air-cooled or fanless versions 4 Gbytes DDR3L DRAM with ECC Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP) PMC/XMC module interface on optional second slot board with front and rear user I/O: 32 bit, 33/66MHz PCI/PCI-X operation XMC module interface (x1 PCI Express®) Up to 4 x 10/100/1000Mbps Ethernet interfaces 6 x SATA300 mass storage interfaces: Including support for optional CompactFlash® site, SATA Flash Module, up to 2 x 2.5-inch storage drives High definition stereo audio VGA and DVI-D graphics interface Up to 4 x USB2.0 and 1 x USB3.0 interfaces 2 x serial channel interfaces High speed CANbus controller Watchdog and long duration timer CompactPCI controller: Operates in the system slot or in a peripheral slot PICMG 2.1 R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional support for: Built-In Test (BIT) firmware and software board-level security package Trusted Platform Module (TPM) Rear I/O via Rear Transition Module (RTM) Commercial air-cooled or fanless versions (N, E, K-Series): N: 0°C to +70°C E: -25°C to +70°C K: -40°C to +85°C (includes humidity sealant) Ruggedized conduction-cooled versions (RC-Series): Conduction-cooled to ANSI/VITA 30.1-2002 -40°C to +85°C (at card edge), conformally coated Support for Windows®, Linux® and VxWorks® Front and rear plug compatibility with the popular TP A41/30x family

Suppliers

Company
Product
Description
Supplier Links
TP D2x/msd - Intel® Atom™ Processor Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
TP D2x/msd - Intel® Atom™ Processor Single Board Computer
TP D2x/msd - Intel® Atom™ Processor Single Board Computer
The TP D2x/msd is a 3U cPCI PC-compatible low power, high functionality, 3U CompactPCI® board supporting the Intel® Atom™ processor E3800 product family with 4 Gbytes of DDR3L ECC DRAM. Features Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 Low power, e.g. the 1-core board variant is typically 10W The board supports air-cooled or fanless versions 4 Gbytes DDR3L DRAM with ECC Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP) PMC/XMC module interface on optional second slot board with front and rear user I/O: 32 bit, 33/66MHz PCI/PCI-X operation XMC module interface (x1 PCI Express®) Up to 4 x 10/100/1000Mbps Ethernet interfaces 6 x SATA300 mass storage interfaces: Including support for optional CompactFlash® site, SATA Flash Module, up to 2 x 2.5-inch storage drives High definition stereo audio VGA and DVI-D graphics interface Up to 4 x USB2.0 and 1 x USB3.0 interfaces 2 x serial channel interfaces High speed CANbus controller Watchdog and long duration timer CompactPCI controller: Operates in the system slot or in a peripheral slot PICMG 2.1 R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional support for: Built-In Test (BIT) firmware and software board-level security package Trusted Platform Module (TPM) Rear I/O via Rear Transition Module (RTM) Commercial air-cooled or fanless versions (N, E, K-Series): N: 0°C to +70°C E: -25°C to +70°C K: -40°C to +85°C (includes humidity sealant) Ruggedized conduction-cooled versions (RC-Series): Conduction-cooled to ANSI/VITA 30.1-2002 -40°C to +85°C (at card edge), conformally coated Support for Windows®, Linux® and VxWorks® Front and rear plug compatibility with the popular TP A41/30x family

The TP D2x/msd is a 3U cPCI PC-compatible low power, high functionality, 3U CompactPCI® board supporting the Intel® Atom™ processor E3800 product family with 4 Gbytes of DDR3L ECC DRAM.

Features

  • Intel® Atom™ processor E3800 product family:
    • 4-core 1.91 GHz (10W) Intel Atom processor E3845
    • 1-core 1.46 GHz (5W) Intel Atom processor E3815
  • Low power, e.g. the 1-core board variant is typically 10W
  • The board supports air-cooled or fanless versions
  • 4 Gbytes DDR3L DRAM with ECC
  • Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP)
  • PMC/XMC module interface on optional second slot board with front and rear user I/O:
    • 32 bit, 33/66MHz PCI/PCI-X operation
    • XMC module interface (x1 PCI Express®)
  • Up to 4 x 10/100/1000Mbps Ethernet interfaces
  • 6 x SATA300 mass storage interfaces:
    • Including support for optional CompactFlash® site, SATA Flash Module, up to 2 x 2.5-inch storage drives
  • High definition stereo audio
  • VGA and DVI-D graphics interface
  • Up to 4 x USB2.0 and 1 x USB3.0 interfaces
  • 2 x serial channel interfaces
  • High speed CANbus controller
  • Watchdog and long duration timer
  • CompactPCI controller:
    • Operates in the system slot or in a peripheral slot
    • PICMG 2.1 R2.0 (Hot-Swap Specification)
    • 32-bit, 33/66 MHz CompactPCI interface
    • Option to bypass CompactPCI bus (Satellite Mode)
  • IPMI (Intelligent Platform Management Interface):
    • PICMG 2.9 (System Management Specification)
  • Optional support for:
    • Built-In Test (BIT) firmware and software
    • board-level security package
    • Trusted Platform Module (TPM)
    • Rear I/O via Rear Transition Module (RTM)
  • Commercial air-cooled or fanless versions (N, E, K-Series):
    • N: 0°C to +70°C
    • E: -25°C to +70°C
    • K: -40°C to +85°C (includes humidity sealant)
  • Ruggedized conduction-cooled versions (RC-Series):
    • Conduction-cooled to ANSI/VITA 30.1-2002
    • -40°C to +85°C (at card edge), conformally coated
  • Support for Windows®, Linux® and VxWorks®
  • Front and rear plug compatibility with the popular TP A41/30x family
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name TP D2x/msd - Intel® Atom™ Processor Single Board Computer
Processor / CPU Intel® AtomTM
Computer Bus PMC Bus
CPU Speed 1460 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-1123C-S3A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1330 MHz
Features RoHS; Watchdog Timer
View Details
6U TVME 5110-R Rugged Power PC based SBC -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC7410 400
Computer Bus PCI; PMC Bus
CPU Speed 500 MHz
View Details
EPIC Industrial Intel® Dual Core Single Board Computer - EPX-C414-3825 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1330 MHz
View Details