ELMA Electronic Inc. 6U VME SBC Model IC-PPC-VMEb

Description
The IC-PPC-VMEb, featuring the QorIQ T2081 (or T1042) processor, offers unparalleled performance to VME legacy applications, to provide ruggedized and highly secure solutions. Superseding our IC-De6-VMEb, it ensures compatibility with existing equipments while offering increased embedded computing power. The IC-PPC-VMEb board provides a flexible combination of interfaces offering a highly versatile open platform in a single slot VME to optimize weight, size, power and cost. Available Q4 2016 Features Processor Unit One or Two QorIQ T2081 (1..1,8 GHz or T1042) with: up to 8 GB DDR3-ECC (/CPU) 128MB SPI Mirrorbit flash (with backup device for recovery) 128/256MB of Mirror Flash (/CPU) 128KB of FRAM (/CPU) Temperature sensors and monitoring (/CPU) Calendar clock with supercap backup (/CPU) Elapse Time Counter DC and Thermal monitoring Storage subsystem 1*eUSB slot for SSD Disk (/CPU) Communication subsystem up to 7*GigaEthernet ports 1*L2+ Giga switch (QoS, VLAN, etc.) up to 3*USB2 external ports 1*RS232 and 2*RS422 port per CPU I/O subsystem VME64x capability (option) One FMC/XMC slots (exclusive): XMC PCIe x4, or HPC connector (for FMC) One PMC/XMC slots: PCI 32/64-bit at 33/66MHz, PCI-X up to 100 MHz PCIe x4 IO report compatible with VITA35 P4V2-64ac One Open FPGA for customer applications, offering 4 Serdes and LVDS differential pairs to HPC connector
Description
The IC-PPC-VMEb, featuring the QorIQ T2081 (or T1042) processor, offers unparalleled performance to VME legacy applications, to provide ruggedized and highly secure solutions. Superseding our IC-De6-VMEb, it ensures compatibility with existing equipments while offering increased embedded computing power. The IC-PPC-VMEb board provides a flexible combination of interfaces offering a highly versatile open platform in a single slot VME to optimize weight, size, power and cost. Available Q4 2016 Features Processor Unit One or Two QorIQ T2081 (1..1,8 GHz or T1042) with: up to 8 GB DDR3-ECC (/CPU) 128MB SPI Mirrorbit flash (with backup device for recovery) 128/256MB of Mirror Flash (/CPU) 128KB of FRAM (/CPU) Temperature sensors and monitoring (/CPU) Calendar clock with supercap backup (/CPU) Elapse Time Counter DC and Thermal monitoring Storage subsystem 1*eUSB slot for SSD Disk (/CPU) Communication subsystem up to 7*GigaEthernet ports 1*L2+ Giga switch (QoS, VLAN, etc.) up to 3*USB2 external ports 1*RS232 and 2*RS422 port per CPU I/O subsystem VME64x capability (option) One FMC/XMC slots (exclusive): XMC PCIe x4, or HPC connector (for FMC) One PMC/XMC slots: PCI 32/64-bit at 33/66MHz, PCI-X up to 100 MHz PCIe x4 IO report compatible with VITA35 P4V2-64ac One Open FPGA for customer applications, offering 4 Serdes and LVDS differential pairs to HPC connector

Suppliers

Company
Product
Description
Supplier Links
The IC-PPC-VMEb, featuring the QorIQ T2081 (or T1042) processor, offers unparalleled performance to VME legacy applications, to provide ruggedized and highly secure solutions. Superseding our IC-De6-VMEb, it ensures compatibility with existing equipments while offering increased embedded computing power. The IC-PPC-VMEb board provides a flexible combination of interfaces offering a highly versatile open platform in a single slot VME to optimize weight, size, power and cost. Available Q4 2016 Features Processor Unit One or Two QorIQ T2081 (1..1,8 GHz or T1042) with: up to 8 GB DDR3-ECC (/CPU) 128MB SPI Mirrorbit flash (with backup device for recovery) 128/256MB of Mirror Flash (/CPU) 128KB of FRAM (/CPU) Temperature sensors and monitoring (/CPU) Calendar clock with supercap backup (/CPU) Elapse Time Counter DC and Thermal monitoring Storage subsystem 1*eUSB slot for SSD Disk (/CPU) Communication subsystem up to 7*GigaEthernet ports 1*L2+ Giga switch (QoS, VLAN, etc.) up to 3*USB2 external ports 1*RS232 and 2*RS422 port per CPU I/O subsystem VME64x capability (option) One FMC/XMC slots (exclusive): XMC PCIe x4, or HPC connector (for FMC) One PMC/XMC slots: PCI 32/64-bit at 33/66MHz, PCI-X up to 100 MHz PCIe x4 IO report compatible with VITA35 P4V2-64ac One Open FPGA for customer applications, offering 4 Serdes and LVDS differential pairs to HPC connector

The IC-PPC-VMEb, featuring the QorIQ T2081 (or T1042) processor, offers unparalleled performance to VME legacy applications, to provide ruggedized and highly secure solutions.

Superseding our IC-De6-VMEb, it ensures compatibility with existing equipments while offering increased embedded computing power.

The IC-PPC-VMEb board provides a flexible combination of interfaces offering a highly versatile open platform in a single slot VME to optimize weight, size, power and cost.

Available Q4 2016

Features

Processor Unit

One or Two QorIQ T2081 (1..1,8 GHz or T1042) with:

  • up to 8 GB DDR3-ECC (/CPU)
  • 128MB SPI Mirrorbit flash (with backup device for recovery)
  • 128/256MB of Mirror Flash (/CPU)
  • 128KB of FRAM (/CPU)
  • Temperature sensors and monitoring (/CPU)
  • Calendar clock with supercap backup (/CPU)
  • Elapse Time Counter
  • DC and Thermal monitoring

Storage subsystem

  • 1*eUSB slot for SSD Disk (/CPU)

Communication subsystem

  • up to 7*GigaEthernet ports
  • 1*L2+ Giga switch (QoS, VLAN, etc.)
  • up to 3*USB2 external ports
  • 1*RS232 and 2*RS422 port per CPU

I/O subsystem

  • VME64x capability (option)
  • One FMC/XMC slots (exclusive):
    • XMC PCIe x4, or
    • HPC connector (for FMC)
    • One PMC/XMC slots:
      • PCI 32/64-bit at 33/66MHz, PCI-X up to 100 MHz
      • PCIe x4
      • IO report compatible with VITA35 P4V2-64ac
      • One Open FPGA for customer applications, offering 4 Serdes and LVDS differential pairs to HPC connector
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Number Model IC-PPC-VMEb
Product Name 6U VME SBC
Processor / CPU One or Two QorIQ T2081
Computer Bus VME Bus
CPU Speed 1000 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIC-730IVA-00A1-ND - DigiKey
Specs
Main Memory 32000 MB
Ports USB
Communication Networks Ethernet
View Details
Intel Core i7, 3U VPX Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™ i7 3612QE
Computer Bus VPX
CPU Speed 1700 to 2500 MHz
View Details