ELMA Electronic Inc. Intel Xeon SBC

Description
The IC-INT-VMEb, powered by an Intel® Xeon D Series – Broadwell DE processor, offers unparalled performance to VME legacy applications to provide ruggedized and highly secure solutions. The Intel ® Xeon D-1500 family brings the performance of Intel Xeon processor into a dense, low-power system on a chip. With its Intel® 64 Broadwell microarchitecture and its HyperThreading technology, the processing throughput and the application performance are greatly enhanced. Floating point processing is drastically improved by the Advanced Vextor Extension (AVX2) Instruction Set Extension offering an ideal open system for demanding time critical applications. The IC-INT-VMEb is delivered with its own Boot Loader. This capability to master UEFI firmware allows Interface Concept to implement specific functions of services for accurate power-up sequences. Features: One Intel® Xeon® Processor D-1548 (or D-1527) (1 GHz in CC) with : Core speed = 2.0 GHz (or 2.2 GHz) Cache = 12 MB (or 6 MB) Thermal design power = 45W (35W) DDR4 with ECC (up to 2*8 GB) Boot flash memory 32KB of FRAM (non-volatile memory) Calendar clock with supercap backup Thermal monitor sensor On-board SATA SSD (up to 16 GB) Up to 4 * SATA ports on P0 4 * Gigabit Ethernet ports (1588, Virtualization) 4 * USB ports (1 front/ 3 rear) 1 * console port (front or rear) 3 * multimode serial ports (RS422, RS485, RS232) HDMI/DVI output (optional) VME64x Two PMC/XMC slots(slot 0 compatible with VITA35 P4V2-64ac . From Pn6 12differential pairs available on P2 and upt to 8 differentail pairs available on P0) Open FPGA (Xilinx®Kintex-7) interfaced with up to 80 differential pairs/ single ended and 4GTP lanes to an optional FMC slot.
Description
The IC-INT-VMEb, powered by an Intel® Xeon D Series – Broadwell DE processor, offers unparalled performance to VME legacy applications to provide ruggedized and highly secure solutions. The Intel ® Xeon D-1500 family brings the performance of Intel Xeon processor into a dense, low-power system on a chip. With its Intel® 64 Broadwell microarchitecture and its HyperThreading technology, the processing throughput and the application performance are greatly enhanced. Floating point processing is drastically improved by the Advanced Vextor Extension (AVX2) Instruction Set Extension offering an ideal open system for demanding time critical applications. The IC-INT-VMEb is delivered with its own Boot Loader. This capability to master UEFI firmware allows Interface Concept to implement specific functions of services for accurate power-up sequences. Features: One Intel® Xeon® Processor D-1548 (or D-1527) (1 GHz in CC) with : Core speed = 2.0 GHz (or 2.2 GHz) Cache = 12 MB (or 6 MB) Thermal design power = 45W (35W) DDR4 with ECC (up to 2*8 GB) Boot flash memory 32KB of FRAM (non-volatile memory) Calendar clock with supercap backup Thermal monitor sensor On-board SATA SSD (up to 16 GB) Up to 4 * SATA ports on P0 4 * Gigabit Ethernet ports (1588, Virtualization) 4 * USB ports (1 front/ 3 rear) 1 * console port (front or rear) 3 * multimode serial ports (RS422, RS485, RS232) HDMI/DVI output (optional) VME64x Two PMC/XMC slots(slot 0 compatible with VITA35 P4V2-64ac . From Pn6 12differential pairs available on P2 and upt to 8 differentail pairs available on P0) Open FPGA (Xilinx®Kintex-7) interfaced with up to 80 differential pairs/ single ended and 4GTP lanes to an optional FMC slot.

Suppliers

Company
Product
Description
Supplier Links
Intel Xeon SBC -  - ELMA Electronic Inc.
Fremont, CA, USA
Intel Xeon SBC
Intel Xeon SBC
The IC-INT-VMEb, powered by an Intel® Xeon D Series – Broadwell DE processor, offers unparalled performance to VME legacy applications to provide ruggedized and highly secure solutions. The Intel ® Xeon D-1500 family brings the performance of Intel Xeon processor into a dense, low-power system on a chip. With its Intel® 64 Broadwell microarchitecture and its HyperThreading technology, the processing throughput and the application performance are greatly enhanced. Floating point processing is drastically improved by the Advanced Vextor Extension (AVX2) Instruction Set Extension offering an ideal open system for demanding time critical applications. The IC-INT-VMEb is delivered with its own Boot Loader. This capability to master UEFI firmware allows Interface Concept to implement specific functions of services for accurate power-up sequences. Features: One Intel® Xeon® Processor D-1548 (or D-1527) (1 GHz in CC) with : Core speed = 2.0 GHz (or 2.2 GHz) Cache = 12 MB (or 6 MB) Thermal design power = 45W (35W) DDR4 with ECC (up to 2*8 GB) Boot flash memory 32KB of FRAM (non-volatile memory) Calendar clock with supercap backup Thermal monitor sensor On-board SATA SSD (up to 16 GB) Up to 4 * SATA ports on P0 4 * Gigabit Ethernet ports (1588, Virtualization) 4 * USB ports (1 front/ 3 rear) 1 * console port (front or rear) 3 * multimode serial ports (RS422, RS485, RS232) HDMI/DVI output (optional) VME64x Two PMC/XMC slots(slot 0 compatible with VITA35 P4V2-64ac . From Pn6 12differential pairs available on P2 and upt to 8 differentail pairs available on P0) Open FPGA (Xilinx®Kintex-7) interfaced with up to 80 differential pairs/ single ended and 4GTP lanes to an optional FMC slot.

The IC-INT-VMEb, powered by an Intel® Xeon D Series – Broadwell DE processor, offers unparalled performance to VME legacy applications to provide ruggedized and highly secure solutions.
The Intel ® Xeon D-1500 family brings the performance of Intel Xeon processor into a dense, low-power system on a chip. With its Intel® 64 Broadwell microarchitecture and its HyperThreading technology, the processing throughput and the application performance are greatly enhanced. Floating point processing is drastically improved by the Advanced Vextor Extension (AVX2) Instruction Set Extension offering an ideal open system for demanding time critical applications.
The IC-INT-VMEb is delivered with its own Boot Loader. This capability to master UEFI firmware allows Interface Concept to implement specific functions of services for accurate power-up sequences.

Features:

  • One Intel® Xeon® Processor D-1548 (or D-1527) (1 GHz in CC) with :
    • Core speed = 2.0 GHz (or 2.2 GHz)
    • Cache = 12 MB (or 6 MB)
    • Thermal design power = 45W (35W)
  • DDR4 with ECC (up to 2*8 GB)
  • Boot flash memory
  • 32KB of FRAM (non-volatile memory)
  • Calendar clock with supercap backup
  • Thermal monitor sensor
  • On-board SATA SSD (up to 16 GB)
  • Up to 4 * SATA ports on P0
  • 4 * Gigabit Ethernet ports (1588, Virtualization)
  • 4 * USB ports (1 front/ 3 rear)
  • 1 * console port (front or rear)
  • 3 * multimode serial ports (RS422, RS485, RS232)
  • HDMI/DVI output (optional)
  • VME64x
  • Two PMC/XMC slots(slot 0 compatible with VITA35 P4V2-64ac . From Pn6 12differential pairs available on P2 and upt to 8 differentail pairs available on P0)
  • Open FPGA (Xilinx®Kintex-7) interfaced with up to 80 differential pairs/ single ended and 4GTP lanes to an optional FMC slot.
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name Intel Xeon SBC
Processor / CPU Intel® Xeon®
Computer Bus VME Bus
CPU Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6U cPCI 3rd Generation Quad Core -  - ELMA Electronic Inc.
Specs
Processor / CPU 3rd Generation Intel®Core™
Computer Bus CompactPCI
CPU Speed 1700 to 2500 MHz
View Details
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer - PCM-VDX-1 - WINSYSTEMS, INC.
Specs
Processor / CPU DMP Vortex86DX3® Single Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
CPU Speed 512 MHz
View Details