ELMA Electronic Inc. Intel Dual / Quad 2nd Generation Core i7

Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ i7 2.20 GHz (dual-core or quad-core) integrated processor Up to 16GB ECC-protected DDR3-1333, soldered down Intel® QM67 platform controller hub (PCH) 256Kbytes F-RAM PCI Express Fat Pipe fabric 1000BASE-T or 1000BASE-BX control plane SATA, USB and serial interfaces Integrated 2D/3D graphics with DVI/DisplayPort and VGA output Two PMC/XMC sites Optional rear transition module SATA HD and mounting kit available VITA 48 REDI two-level maintenance (2LM) Rugged air and conduction cooled versions Support for Linux®, Windows® XP, Windows® XP Embedded, Red Hat Dedora, Green Hils INTEGRUTY and LynxOS For front end processing needs required in high bandwidth OpenVPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.
Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ i7 2.20 GHz (dual-core or quad-core) integrated processor Up to 16GB ECC-protected DDR3-1333, soldered down Intel® QM67 platform controller hub (PCH) 256Kbytes F-RAM PCI Express Fat Pipe fabric 1000BASE-T or 1000BASE-BX control plane SATA, USB and serial interfaces Integrated 2D/3D graphics with DVI/DisplayPort and VGA output Two PMC/XMC sites Optional rear transition module SATA HD and mounting kit available VITA 48 REDI two-level maintenance (2LM) Rugged air and conduction cooled versions Support for Linux®, Windows® XP, Windows® XP Embedded, Red Hat Dedora, Green Hils INTEGRUTY and LynxOS For front end processing needs required in high bandwidth OpenVPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.

Suppliers

Company
Product
Description
Supplier Links
Intel Dual / Quad 2nd Generation Core i7 -  - ELMA Electronic Inc.
Fremont, CA, USA
Intel Dual / Quad 2nd Generation Core i7
Intel Dual / Quad 2nd Generation Core i7
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ i7 2.20 GHz (dual-core or quad-core) integrated processor Up to 16GB ECC-protected DDR3-1333, soldered down Intel® QM67 platform controller hub (PCH) 256Kbytes F-RAM PCI Express Fat Pipe fabric 1000BASE-T or 1000BASE-BX control plane SATA, USB and serial interfaces Integrated 2D/3D graphics with DVI/DisplayPort and VGA output Two PMC/XMC sites Optional rear transition module SATA HD and mounting kit available VITA 48 REDI two-level maintenance (2LM) Rugged air and conduction cooled versions Support for Linux®, Windows® XP, Windows® XP Embedded, Red Hat Dedora, Green Hils INTEGRUTY and LynxOS For front end processing needs required in high bandwidth OpenVPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.
Features:

  • 2nd generation Intel® Core™ i7 2.20 GHz (dual-core or quad-core) integrated processor
  • Up to 16GB ECC-protected DDR3-1333, soldered down
  • Intel® QM67 platform controller hub (PCH)
  • 256Kbytes F-RAM
  • PCI Express Fat Pipe fabric
  • 1000BASE-T or 1000BASE-BX control plane
  • SATA, USB and serial interfaces
  • Integrated 2D/3D graphics with DVI/DisplayPort and VGA output
  • Two PMC/XMC sites
  • Optional rear transition module
  • SATA HD and mounting kit available
  • VITA 48 REDI two-level maintenance (2LM)
  • Rugged air and conduction cooled versions
  • Support for Linux®, Windows® XP, Windows® XP Embedded, Red Hat Dedora, Green Hils INTEGRUTY and LynxOS
  • For front end processing needs required in high bandwidth OpenVPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name Intel Dual / Quad 2nd Generation Core i7
Processor / CPU 2nd Generation Intel® Core™ i7
Unlock Full Specs
to access all available technical data

Similar Products

PrPMC Freescale e600, 3 Gig E Ports -  - ELMA Electronic Inc.
Specs
Processor / CPU e600 Core
CPU Speed 1000 MHz
Main Memory 256 to 512 MB
View Details