ELMA Electronic Inc. AXI-e Backplanes

Description
AXIe is an open system modular instrumentation standard based on AdvancedTCA which delivers high performance instrumentation for various industries such as aerospace, physics, semiconductor test. AXIe leverages existing standards from PXI, LXI and IVI. AXIe is intended to be a next generation architecture for equipment based on VXI. Features: Same PCIe fabric and programming as PXI Larger boards for highest power and rack densities per rack inch High speed trigger, timing and local bus Semiconductor test extensions ATCA compatibility Optional LAN fabric Integrates easily with PXI, LXI and IVI Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0 AXIe 1.0 Specification Errata, Revision 1.0 PICMG 3.4 Revision 1.0 Specification PCI Express External Cabling Specification, Revision 2.0 PCI Express Base 2.1 Specification PCI Express CEM 2.0 Specification Architecture: Five / seven AXIe slots Base interface, Gigabit Ethernet PCI Express, Gen2 On-board PCI Express Switch, Gigabit Ethernet Switch, PCIe Ethernet Controller Add-on IPM Controller board Add-on AXIe Clock generator board Features: 22-layer, Nelco4000-13SI PCB construction 6 levels back-drilling for the 5Gbps signals On-board PCI Express Switch, Gen2 (PLX) Upstream X8 port through X8 PCI Express Gen2 cable, with redrivers X4 ports to all slots X4 port to Ethernet Controller On-board Intel PCI Express Gen2 Gigabit Ethernet controller One 1000-BaseT port On-board Gigabit Ethernet Switch (Broadcom) Base Interface, all slots 1000-BaseT port to the Ethernet Controller 1000-BaseT to RJ45 connector 10/100 port to the IPM controller On-board Clock buffers, per AXIe Specification Accessible through I2C
Datasheet
Description
AXIe is an open system modular instrumentation standard based on AdvancedTCA which delivers high performance instrumentation for various industries such as aerospace, physics, semiconductor test. AXIe leverages existing standards from PXI, LXI and IVI. AXIe is intended to be a next generation architecture for equipment based on VXI. Features: Same PCIe fabric and programming as PXI Larger boards for highest power and rack densities per rack inch High speed trigger, timing and local bus Semiconductor test extensions ATCA compatibility Optional LAN fabric Integrates easily with PXI, LXI and IVI Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0 AXIe 1.0 Specification Errata, Revision 1.0 PICMG 3.4 Revision 1.0 Specification PCI Express External Cabling Specification, Revision 2.0 PCI Express Base 2.1 Specification PCI Express CEM 2.0 Specification Architecture: Five / seven AXIe slots Base interface, Gigabit Ethernet PCI Express, Gen2 On-board PCI Express Switch, Gigabit Ethernet Switch, PCIe Ethernet Controller Add-on IPM Controller board Add-on AXIe Clock generator board Features: 22-layer, Nelco4000-13SI PCB construction 6 levels back-drilling for the 5Gbps signals On-board PCI Express Switch, Gen2 (PLX) Upstream X8 port through X8 PCI Express Gen2 cable, with redrivers X4 ports to all slots X4 port to Ethernet Controller On-board Intel PCI Express Gen2 Gigabit Ethernet controller One 1000-BaseT port On-board Gigabit Ethernet Switch (Broadcom) Base Interface, all slots 1000-BaseT port to the Ethernet Controller 1000-BaseT to RJ45 connector 10/100 port to the IPM controller On-board Clock buffers, per AXIe Specification Accessible through I2C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AXI-e Backplanes -  - ELMA Electronic Inc.
Fremont, CA, USA
AXI-e Backplanes
AXI-e Backplanes
AXIe is an open system modular instrumentation standard based on AdvancedTCA which delivers high performance instrumentation for various industries such as aerospace, physics, semiconductor test. AXIe leverages existing standards from PXI, LXI and IVI. AXIe is intended to be a next generation architecture for equipment based on VXI. Features: Same PCIe fabric and programming as PXI Larger boards for highest power and rack densities per rack inch High speed trigger, timing and local bus Semiconductor test extensions ATCA compatibility Optional LAN fabric Integrates easily with PXI, LXI and IVI Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0 AXIe 1.0 Specification Errata, Revision 1.0 PICMG 3.4 Revision 1.0 Specification PCI Express External Cabling Specification, Revision 2.0 PCI Express Base 2.1 Specification PCI Express CEM 2.0 Specification Architecture: Five / seven AXIe slots Base interface, Gigabit Ethernet PCI Express, Gen2 On-board PCI Express Switch, Gigabit Ethernet Switch, PCIe Ethernet Controller Add-on IPM Controller board Add-on AXIe Clock generator board Features: 22-layer, Nelco4000-13SI PCB construction 6 levels back-drilling for the 5Gbps signals On-board PCI Express Switch, Gen2 (PLX) Upstream X8 port through X8 PCI Express Gen2 cable, with redrivers X4 ports to all slots X4 port to Ethernet Controller On-board Intel PCI Express Gen2 Gigabit Ethernet controller One 1000-BaseT port On-board Gigabit Ethernet Switch (Broadcom) Base Interface, all slots 1000-BaseT port to the Ethernet Controller 1000-BaseT to RJ45 connector 10/100 port to the IPM controller On-board Clock buffers, per AXIe Specification Accessible through I2C

AXIe is an open system modular instrumentation standard based on AdvancedTCA which delivers high performance instrumentation for various industries such as aerospace, physics, semiconductor test. AXIe leverages existing standards from PXI, LXI and IVI. AXIe is intended to be a next generation architecture for equipment based on VXI.

Features:

  • Same PCIe fabric and programming as PXI
  • Larger boards for highest power and rack densities per rack inch
  • High speed trigger, timing and local bus
  • Semiconductor test extensions
  • ATCA compatibility
  • Optional LAN fabric
  • Integrates easily with PXI, LXI and IVI

Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0

  • AXIe 1.0 Specification Errata, Revision 1.0
  • PICMG 3.4 Revision 1.0 Specification
  • PCI Express External Cabling Specification, Revision 2.0
  • PCI Express Base 2.1 Specification
  • PCI Express CEM 2.0 Specification

Architecture:

  • Five / seven AXIe slots
  • Base interface, Gigabit Ethernet
  • PCI Express, Gen2
  • On-board PCI Express Switch, Gigabit Ethernet Switch, PCIe Ethernet Controller
  • Add-on IPM Controller board
  • Add-on AXIe Clock generator board

Features:

  • 22-layer, Nelco4000-13SI PCB construction
  • 6 levels back-drilling for the 5Gbps signals
  • On-board PCI Express Switch, Gen2 (PLX)
    • Upstream X8 port through X8 PCI Express Gen2 cable, with redrivers
    • X4 ports to all slots
    • X4 port to Ethernet Controller
  • On-board Intel PCI Express Gen2 Gigabit Ethernet controller
    • One 1000-BaseT port
  • On-board Gigabit Ethernet Switch (Broadcom)
    • Base Interface, all slots
    • 1000-BaseT port to the Ethernet Controller
    • 1000-BaseT to RJ45 connector
    • 10/100 port to the IPM controller
  • On-board Clock buffers, per AXIe Specification
    • Accessible through I2C
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Backplanes
Product Name AXI-e Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

14-slot PCI/ISA Backplanes - PCA-6114P7-0E1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
PICMG 1.3 Graphic Class Industrial Backplane - PBPE-06V - American Portwell Technology Inc.
Specs
Board Function Passive Backplane
Bus / Standard PCI Express
PCI Express 5
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
VXS Single Star Backplanes -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VXS
Form Factor 6U, 7U
View Details