ELMA Electronic Inc. 9U CPCI, Type 39 E-Frame, Test Platform

Description
The Type 39 E-Frame (Short), test platform supports 3U, CPCI development. With a rugged aluminum construction, the versatile 39 E-Frame is 9U overall to hold 3U cards. Available in both compact (49HP) and full (84HP) widths for mounting 2-21 slots at .8" pitch. Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support. Features Modular, open frame, test and development platform Half and Full width versions (84HP or 49HP) Holds 3U x 160mm cards from front RTM mounting (rear transition module) Architectures include 3U CPCI Rear AC power input module with GND stud System monitoring with RS232 interface (optional) High performance cooling via front and rear mount fan trays Speed controlled fans with fan fail indication Durable, black powder coat finish Top handle for easy portability Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC Scope of Supply PICMG System 39 E-Frame (9U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.
Description
The Type 39 E-Frame (Short), test platform supports 3U, CPCI development. With a rugged aluminum construction, the versatile 39 E-Frame is 9U overall to hold 3U cards. Available in both compact (49HP) and full (84HP) widths for mounting 2-21 slots at .8" pitch. Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support. Features Modular, open frame, test and development platform Half and Full width versions (84HP or 49HP) Holds 3U x 160mm cards from front RTM mounting (rear transition module) Architectures include 3U CPCI Rear AC power input module with GND stud System monitoring with RS232 interface (optional) High performance cooling via front and rear mount fan trays Speed controlled fans with fan fail indication Durable, black powder coat finish Top handle for easy portability Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC Scope of Supply PICMG System 39 E-Frame (9U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.

Suppliers

Company
Product
Description
Supplier Links
9U CPCI, Type 39 E-Frame, Test Platform -  - ELMA Electronic Inc.
Fremont, CA, USA
9U CPCI, Type 39 E-Frame, Test Platform
9U CPCI, Type 39 E-Frame, Test Platform
The Type 39 E-Frame (Short), test platform supports 3U, CPCI development. With a rugged aluminum construction, the versatile 39 E-Frame is 9U overall to hold 3U cards. Available in both compact (49HP) and full (84HP) widths for mounting 2-21 slots at .8" pitch. Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support. Features Modular, open frame, test and development platform Half and Full width versions (84HP or 49HP) Holds 3U x 160mm cards from front RTM mounting (rear transition module) Architectures include 3U CPCI Rear AC power input module with GND stud System monitoring with RS232 interface (optional) High performance cooling via front and rear mount fan trays Speed controlled fans with fan fail indication Durable, black powder coat finish Top handle for easy portability Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC Scope of Supply PICMG System 39 E-Frame (9U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.

The Type 39 E-Frame (Short), test platform supports 3U, CPCI development. With a rugged aluminum construction, the versatile 39 E-Frame is 9U overall to hold 3U cards. Available in both compact (49HP) and full (84HP) widths for mounting 2-21 slots at .8" pitch. Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support.

Features

  • Modular, open frame, test and development platform
  • Half and Full width versions (84HP or 49HP)
  • Holds 3U x 160mm cards from front
  • RTM mounting (rear transition module)
  • Architectures include 3U CPCI
  • Rear AC power input module with GND stud
  • System monitoring with RS232 interface (optional)
  • High performance cooling via front and rear mount fan trays
  • Speed controlled fans with fan fail indication
  • Durable, black powder coat finish
  • Top handle for easy portability
  • Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V
  • Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC

Scope of Supply

PICMG System 39 E-Frame (9U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name 9U CPCI, Type 39 E-Frame, Test Platform
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
1U Short-Depth Server Chassis for Micro ATX/ATX Motherboards for entry-level server deployments. - HPC-7120S-35ZB - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
CPCI, Type 32C, 6U Portable Tower -  - ELMA Electronic Inc.
Specs
Product Type Chassis
Mounting Style Tower
Backplane Bus CompactPCI
View Details