ELMA Electronic Inc. 8756/8757 PrPMC/XMC

Description
Features: e500 core running 533 or 833 MHz with : L1 caches : 32KB Inst. and 32KB Data with parity 256 KB of L2 integrated cache or private SRAM MMU and FPU-SP capabilities DMA-channel controllers 128 or 256MB SDRAM-DDR266 16-64 MB soldered Flash 32KB SPI EEPROM 2KB I2C EPROM PPC Real Time clock and four 32 bit-timers Calendar clock with lithium cell or supercap backup. An integrated security engine that supports DES, 3DES, MD-5, SHA-1, AES, ARC4 and other encryption algorithms A USB 2.0 Full / low speed host or device (8757 only) Extended temp versions
Description
Features: e500 core running 533 or 833 MHz with : L1 caches : 32KB Inst. and 32KB Data with parity 256 KB of L2 integrated cache or private SRAM MMU and FPU-SP capabilities DMA-channel controllers 128 or 256MB SDRAM-DDR266 16-64 MB soldered Flash 32KB SPI EEPROM 2KB I2C EPROM PPC Real Time clock and four 32 bit-timers Calendar clock with lithium cell or supercap backup. An integrated security engine that supports DES, 3DES, MD-5, SHA-1, AES, ARC4 and other encryption algorithms A USB 2.0 Full / low speed host or device (8757 only) Extended temp versions

Suppliers

Company
Product
Description
Supplier Links
8756/8757 PrPMC/XMC -  - ELMA Electronic Inc.
Fremont, CA, USA
8756/8757 PrPMC/XMC
8756/8757 PrPMC/XMC
Features: e500 core running 533 or 833 MHz with : L1 caches : 32KB Inst. and 32KB Data with parity 256 KB of L2 integrated cache or private SRAM MMU and FPU-SP capabilities DMA-channel controllers 128 or 256MB SDRAM-DDR266 16-64 MB soldered Flash 32KB SPI EEPROM 2KB I2C EPROM PPC Real Time clock and four 32 bit-timers Calendar clock with lithium cell or supercap backup. An integrated security engine that supports DES, 3DES, MD-5, SHA-1, AES, ARC4 and other encryption algorithms A USB 2.0 Full / low speed host or device (8757 only) Extended temp versions

Features:

  • e500 core running 533 or 833 MHz with :
  • L1 caches : 32KB Inst. and 32KB Data with parity
  • 256 KB of L2 integrated cache or private SRAM
  • MMU and FPU-SP capabilities
  • DMA-channel controllers
  • 128 or 256MB SDRAM-DDR266
  • 16-64 MB soldered Flash
  • 32KB SPI EEPROM
  • 2KB I2C EPROM
  • PPC Real Time clock and four 32 bit-timers
  • Calendar clock with lithium cell or supercap backup.
  • An integrated security engine that supports DES, 3DES, MD-5, SHA-1, AES, ARC4 and other encryption algorithms
  • A USB 2.0 Full / low speed host or device (8757 only)
  • Extended temp versions
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 8756/8757 PrPMC/XMC
Processor / CPU e500 Core
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - EPC-T2285CA-00Y1E-ND - DigiKey
Specs
CPU Speed 2800 MHz
Main Memory 0 to 32000 MB
Ports USB
View Details
6U VME MPC8641D CPU with GigE Switch -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC8641D e600
Computer Bus PMC Bus; VME Bus
CPU Speed 1000 to 1500 MHz
View Details
Industrial Quad-Core Intel® E3845 Single Board Computer - SBC35-CC405-3845 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® AtomTM; Quad-Core Intel® Xeon®
Computer Bus Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
CPU Speed 1910 MHz
View Details