ELMA Electronic Inc. 6U VPX 4th Generation Intel® Core™ Processor

Description
Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for 2-core or 4-core processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) 16 or 32 Gbytes soldered DDR3L-1600 DRAM with ECC Rear plug compatible with the popular VR 737/x8x SBC Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: Four x8 or eight x4 PCI Express ports with DMA Support for Gen1, Gen2 and Gen3 Supports up to four non-transparent links Control plane interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces Up to 2 x Gigabit Ethernet ports via front panel: Alternatively one port via front and one via rear Up to 4 x SATA600 interfaces including optional on-board SATA600 2.5-inch HDD/SDD site Onboard CompactFlash® socket Up to 2 x XMC/PMC module interfaces: 32/64-bit, 33/66/100 MHz PCI/PCI-X™ 2 x XMC module interfaces (x8 PCI Express®) Front and rear I/O options 8 x GPIO, 8 x GPI, 6 x serial interfaces Up to 5 x USB 2.0 and 3 x USB 3.0/2.0 ports 3 x independent digital and analog graphics interfaces High definition stereo audio Optional support for: Compatible I/O with legacy VR 737/x8x VPX SBC Single or dual XMC/PMC sites Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Optional Rear Transition Modules Extended temperature versions (E-Series, K-Series) Ruggedized conduction-cooled versions (RCx-Series): Rear plug compatible with the air-cooled versions Watchdog and long duration timers Support for Linux®, Windows® and VxWorks®
Description
Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for 2-core or 4-core processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) 16 or 32 Gbytes soldered DDR3L-1600 DRAM with ECC Rear plug compatible with the popular VR 737/x8x SBC Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: Four x8 or eight x4 PCI Express ports with DMA Support for Gen1, Gen2 and Gen3 Supports up to four non-transparent links Control plane interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces Up to 2 x Gigabit Ethernet ports via front panel: Alternatively one port via front and one via rear Up to 4 x SATA600 interfaces including optional on-board SATA600 2.5-inch HDD/SDD site Onboard CompactFlash® socket Up to 2 x XMC/PMC module interfaces: 32/64-bit, 33/66/100 MHz PCI/PCI-X™ 2 x XMC module interfaces (x8 PCI Express®) Front and rear I/O options 8 x GPIO, 8 x GPI, 6 x serial interfaces Up to 5 x USB 2.0 and 3 x USB 3.0/2.0 ports 3 x independent digital and analog graphics interfaces High definition stereo audio Optional support for: Compatible I/O with legacy VR 737/x8x VPX SBC Single or dual XMC/PMC sites Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Optional Rear Transition Modules Extended temperature versions (E-Series, K-Series) Ruggedized conduction-cooled versions (RCx-Series): Rear plug compatible with the air-cooled versions Watchdog and long duration timers Support for Linux®, Windows® and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
6U VPX 4th Generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Fremont, CA, USA
6U VPX 4th Generation Intel® Core™ Processor
6U VPX 4th Generation Intel® Core™ Processor
Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for 2-core or 4-core processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) 16 or 32 Gbytes soldered DDR3L-1600 DRAM with ECC Rear plug compatible with the popular VR 737/x8x SBC Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: Four x8 or eight x4 PCI Express ports with DMA Support for Gen1, Gen2 and Gen3 Supports up to four non-transparent links Control plane interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces Up to 2 x Gigabit Ethernet ports via front panel: Alternatively one port via front and one via rear Up to 4 x SATA600 interfaces including optional on-board SATA600 2.5-inch HDD/SDD site Onboard CompactFlash® socket Up to 2 x XMC/PMC module interfaces: 32/64-bit, 33/66/100 MHz PCI/PCI-X™ 2 x XMC module interfaces (x8 PCI Express®) Front and rear I/O options 8 x GPIO, 8 x GPI, 6 x serial interfaces Up to 5 x USB 2.0 and 3 x USB 3.0/2.0 ports 3 x independent digital and analog graphics interfaces High definition stereo audio Optional support for: Compatible I/O with legacy VR 737/x8x VPX SBC Single or dual XMC/PMC sites Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Optional Rear Transition Modules Extended temperature versions (E-Series, K-Series) Ruggedized conduction-cooled versions (RCx-Series): Rear plug compatible with the air-cooled versions Watchdog and long duration timers Support for Linux®, Windows® and VxWorks®

Features:

  • 6U VPX (VITA 46.0) single board computer:
    • Air-cooled
    • Use in commercial (non-rugged) applications
    • 6U VPX 0.8-inch slot or 1.0-inch slot
    • Optional rear transition module available
  • Compatible with several OpenVPX™ profiles
  • 4th generation Intel® Core™ processor:
    • Option for 2-core or 4-core processor
    • Includes Intel® Advanced Vector Extensions 2 (AVX2)
    • Includes Intel® AES New Instructions (AES-NI)
  • 16 or 32 Gbytes soldered DDR3L-1600 DRAM with ECC
  • Rear plug compatible with the popular VR 737/x8x SBC
  • Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports:
    • Four x8 or eight x4 PCI Express ports with DMA
    • Support for Gen1, Gen2 and Gen3
    • Supports up to four non-transparent links
  • Control plane interface (VITA 46.6) supports:
    • 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces
  • Up to 2 x Gigabit Ethernet ports via front panel:
    • Alternatively one port via front and one via rear
  • Up to 4 x SATA600 interfaces including optional on-board SATA600 2.5-inch HDD/SDD site
  • Onboard CompactFlash® socket
  • Up to 2 x XMC/PMC module interfaces:
    • 32/64-bit, 33/66/100 MHz PCI/PCI-X™
    • 2 x XMC module interfaces (x8 PCI Express®)
    • Front and rear I/O options
  • 8 x GPIO, 8 x GPI, 6 x serial interfaces
  • Up to 5 x USB 2.0 and 3 x USB 3.0/2.0 ports
  • 3 x independent digital and analog graphics interfaces
  • High definition stereo audio
  • Optional support for:
    • Compatible I/O with legacy VR 737/x8x VPX SBC
    • Single or dual XMC/PMC sites
    • Built-In Test (BIT) firmware and software
    • Board-level security package
    • Trusted Platform Module (TPM)
  • Optional Rear Transition Modules
  • Extended temperature versions (E-Series, K-Series)
  • Ruggedized conduction-cooled versions (RCx-Series):
    • Rear plug compatible with the air-cooled versions
  • Watchdog and long duration timers
  • Support for Linux®, Windows® and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 6U VPX 4th Generation Intel® Core™ Processor
Processor / CPU 4th Generation Intel® Core™
Unlock Full Specs
to access all available technical data

Similar Products

APOLLO System - APOLLO-RS + 3I370DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 CPU
Main Memory 32000 MB
View Details
6U VME SBC - Model IC-PPC-VMEb - ELMA Electronic Inc.
Specs
Processor / CPU One or Two QorIQ T2081
Computer Bus VME Bus
CPU Speed 1000 to 1800 MHz
View Details