Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BACKPLANES
ADVANTECH
PCA-6120P12-0A3E -- BACKPLANES
Advantech
Backplanes
PCA-6120P12-0A3E
Description
BACKPLANE 1U 20 CHAN COMPACTPCI
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BACKPLANE 1U 20 CHAN COMPACTPCI
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Backplanes
2084-PCA-6120P12-0A3E-ND
Backplanes
2084-PCA-6120P12-0A3E-ND
BACKPLANE 1U 20 CHAN COMPACTPCI
BACKPLANE 1U 20 CHAN COMPACTPCI
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Backplanes
Product Number
2084-PCA-6120P12-0A3E-ND
Product Name
Backplanes
Board Function
Passive Backplane
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
12-slot BP for 14-slot Chassis
PCE-5B12-0AA1
Specs
Board Function
Passive Backplane
View Details
2
suppliers
American Portwell Technology Inc.
PICMG 1.0 Industrial Backplane
PBP-13R4
Specs
Board Function
Passive Backplane
Bus / Standard
PCI
Power Connectors
ATX
View Details
Gefran
Backplane with 4, 8, 12, 18 Positions for I/O Module of System
R-BUS
Specs
Board Function
Passive Backplane
Certifications and Approvals
RoHS; CE
Bus / Standard
Parallel Bus
View Details
ELMA Electronic Inc.
6U OpenVPX Backplane
Specs
Board Function
Passive Backplane
Bus / Standard
VPX
Other Slots
2 - 12 Slots
View Details