ELMA Electronic Inc. 3U cPCI Intel Core i7 Single Board Computer

Description
2.53 GHz, 2.0 GHz or 1.33 GHz Intel® Core™ i7 processor: dual-core processor 1066MHz DRAM Bus (800 MHz for 1.33 GHz processor) 4 Mbytes shared last level cache Intel® Hyper-Threading Technology Intel® Turbo Boost technology Intel® 64 Technology (64-bit computing support) Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Ruggedized versions (RA-Series, RC-Series): RA: -40°C to +75°C, conformally coated, air-cooled RC: -40°C to +85°C, conformally coated, conduction-cooled (at card edge) to ANSI/VITA 30.1-2002 Up to 8 Gbytes of dual channel DDR3-1066 ECC SDRAM 2 x 10/100/1000Mbps Ethernet interfaces accessed via J2 5 x Serial ATA channels: 2 x SATA150 channels accessed via J2 1 x SATA300 channel for optional on-board Flash Drive 2 x SATA300 channels routed to optional dual Flash Drives 2 serial channel interfaces accessed via J2 2 x USB 2.0 interfaces accessed via J2 Option for analog graphics via J2 Watchdog and long duration timer CompactPCI controller: - operates in the system slot or in a peripheral slot 32-bit at 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) Optional Built-In Test (BIT) support: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2003, Windows® Server 2008, QNX®, Solaris™ and VxWorks®
Description
2.53 GHz, 2.0 GHz or 1.33 GHz Intel® Core™ i7 processor: dual-core processor 1066MHz DRAM Bus (800 MHz for 1.33 GHz processor) 4 Mbytes shared last level cache Intel® Hyper-Threading Technology Intel® Turbo Boost technology Intel® 64 Technology (64-bit computing support) Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Ruggedized versions (RA-Series, RC-Series): RA: -40°C to +75°C, conformally coated, air-cooled RC: -40°C to +85°C, conformally coated, conduction-cooled (at card edge) to ANSI/VITA 30.1-2002 Up to 8 Gbytes of dual channel DDR3-1066 ECC SDRAM 2 x 10/100/1000Mbps Ethernet interfaces accessed via J2 5 x Serial ATA channels: 2 x SATA150 channels accessed via J2 1 x SATA300 channel for optional on-board Flash Drive 2 x SATA300 channels routed to optional dual Flash Drives 2 serial channel interfaces accessed via J2 2 x USB 2.0 interfaces accessed via J2 Option for analog graphics via J2 Watchdog and long duration timer CompactPCI controller: - operates in the system slot or in a peripheral slot 32-bit at 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) Optional Built-In Test (BIT) support: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2003, Windows® Server 2008, QNX®, Solaris™ and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
3U cPCI Intel Core i7 Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
3U cPCI Intel Core i7 Single Board Computer
3U cPCI Intel Core i7 Single Board Computer
2.53 GHz, 2.0 GHz or 1.33 GHz Intel® Core™ i7 processor: dual-core processor 1066MHz DRAM Bus (800 MHz for 1.33 GHz processor) 4 Mbytes shared last level cache Intel® Hyper-Threading Technology Intel® Turbo Boost technology Intel® 64 Technology (64-bit computing support) Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Ruggedized versions (RA-Series, RC-Series): RA: -40°C to +75°C, conformally coated, air-cooled RC: -40°C to +85°C, conformally coated, conduction-cooled (at card edge) to ANSI/VITA 30.1-2002 Up to 8 Gbytes of dual channel DDR3-1066 ECC SDRAM 2 x 10/100/1000Mbps Ethernet interfaces accessed via J2 5 x Serial ATA channels: 2 x SATA150 channels accessed via J2 1 x SATA300 channel for optional on-board Flash Drive 2 x SATA300 channels routed to optional dual Flash Drives 2 serial channel interfaces accessed via J2 2 x USB 2.0 interfaces accessed via J2 Option for analog graphics via J2 Watchdog and long duration timer CompactPCI controller: - operates in the system slot or in a peripheral slot 32-bit at 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) Optional Built-In Test (BIT) support: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2003, Windows® Server 2008, QNX®, Solaris™ and VxWorks®
  • 2.53 GHz, 2.0 GHz or 1.33 GHz Intel® Core™ i7 processor:
    • dual-core processor
    • 1066MHz DRAM Bus (800 MHz for 1.33 GHz processor)
    • 4 Mbytes shared last level cache
    • Intel® Hyper-Threading Technology
    • Intel® Turbo Boost technology
    • Intel® 64 Technology (64-bit computing support)
  • Extended temperature versions (E-Series, K-Series):
    • E: -25°C to +70°C, air-cooled
    • K: -40°C to +85°C, humidity sealant, air-cooled
  • Ruggedized versions (RA-Series, RC-Series):
    • RA: -40°C to +75°C, conformally coated, air-cooled
    • RC: -40°C to +85°C, conformally coated, conduction-cooled (at card edge) to ANSI/VITA 30.1-2002
  • Up to 8 Gbytes of dual channel DDR3-1066 ECC SDRAM
  • 2 x 10/100/1000Mbps Ethernet interfaces accessed via J2
  • 5 x Serial ATA channels:
    • 2 x SATA150 channels accessed via J2
    • 1 x SATA300 channel for optional on-board Flash Drive
    • 2 x SATA300 channels routed to optional dual Flash Drives
  • 2 serial channel interfaces accessed via J2
  • 2 x USB 2.0 interfaces accessed via J2
  • Option for analog graphics via J2
  • Watchdog and long duration timer
  • CompactPCI controller: -
    • operates in the system slot or in a peripheral slot
    • 32-bit at 33/66 MHz CompactPCI interface
  • Option to bypass CompactPCI bus (Satellite Mode)
  • Optional Built-In Test (BIT) support:
    • Power-on BIT, Initiated BIT, Continuous BIT
  • Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2003, Windows® Server 2008, QNX®, Solaris™ and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U cPCI Intel Core i7 Single Board Computer
Processor / CPU Intel® Core™ i7
Computer Bus CompactPCI
CPU Speed 1330 to 2530 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - TERA - AI (M12) - Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
3U cPCI Intel 2nd Generation Core i5 / i7 Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel 2nd Generation Core i5 / i7
Computer Bus CompactPCI
CPU Speed 1500 to 2500 MHz
View Details