ELMA Electronic Inc. 2nd Generation Intel Core i5 / i7 Processors

Description
3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot Optional rear transition module available Ruggedized conduction-cooled VPX-REDI versions (RCx-Series): Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Rear plug compatible with the air-cooled versions (N-Series) Compatible with the FR 331/306 VPX Switch I/O interfaces compatible with several OpenVPX profiles 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 2.5 GHz Intel Core i5-2515E processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface supports: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port Support for Gen 1 and Gen 2 Compatible with OpenVPX module profiles Supports up to six non-transparent links Configurable control plane fabric interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports 2 x SATA600 mass storage interfaces Up to 2 x serial interfaces and up to 3 x USB 2.0 interfaces Analog graphics interface via rear Optional front panel I/O: 1 x USB 2.0, 1 x RS232, 1 x Gigabit Ethernet and 1 x DisplayPort interfaces Optional XMC module interface (with 2-core processor only): XMC module interface (x8 PCI Express® Gen 2) XMC rear I/O P2w1-X24s+X8d+X12d Watchdog and long duration timers Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks® For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.
Description
3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot Optional rear transition module available Ruggedized conduction-cooled VPX-REDI versions (RCx-Series): Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Rear plug compatible with the air-cooled versions (N-Series) Compatible with the FR 331/306 VPX Switch I/O interfaces compatible with several OpenVPX profiles 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 2.5 GHz Intel Core i5-2515E processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface supports: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port Support for Gen 1 and Gen 2 Compatible with OpenVPX module profiles Supports up to six non-transparent links Configurable control plane fabric interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports 2 x SATA600 mass storage interfaces Up to 2 x serial interfaces and up to 3 x USB 2.0 interfaces Analog graphics interface via rear Optional front panel I/O: 1 x USB 2.0, 1 x RS232, 1 x Gigabit Ethernet and 1 x DisplayPort interfaces Optional XMC module interface (with 2-core processor only): XMC module interface (x8 PCI Express® Gen 2) XMC rear I/O P2w1-X24s+X8d+X12d Watchdog and long duration timers Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks® For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.

Suppliers

Company
Product
Description
Supplier Links
2nd Generation Intel Core i5 / i7 Processors -  - ELMA Electronic Inc.
Fremont, CA, USA
2nd Generation Intel Core i5 / i7 Processors
2nd Generation Intel Core i5 / i7 Processors
3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot Optional rear transition module available Ruggedized conduction-cooled VPX-REDI versions (RCx-Series): Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Rear plug compatible with the air-cooled versions (N-Series) Compatible with the FR 331/306 VPX Switch I/O interfaces compatible with several OpenVPX profiles 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 2.5 GHz Intel Core i5-2515E processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface supports: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port Support for Gen 1 and Gen 2 Compatible with OpenVPX module profiles Supports up to six non-transparent links Configurable control plane fabric interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports 2 x SATA600 mass storage interfaces Up to 2 x serial interfaces and up to 3 x USB 2.0 interfaces Analog graphics interface via rear Optional front panel I/O: 1 x USB 2.0, 1 x RS232, 1 x Gigabit Ethernet and 1 x DisplayPort interfaces Optional XMC module interface (with 2-core processor only): XMC module interface (x8 PCI Express® Gen 2) XMC rear I/O P2w1-X24s+X8d+X12d Watchdog and long duration timers Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks® For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.
  • 3U VPX (VITA 46.0) N-Series single board computer:
    • Air-cooled
    • 0°C to +55°C operating temperature
    • Use in commercial (non-rugged) applications
    • 3U VPX 0.8 inch slot
    • Optional rear transition module available
  • Ruggedized conduction-cooled VPX-REDI versions (RCx-Series):
    • Conduction-cooled to VITA 48.2, conformally coated
    • -40°C to +85°C operating temperature (at card edge)
    • Rear plug compatible with the air-cooled versions (N-Series)
  • Compatible with the FR 331/306 VPX Switch
  • I/O interfaces compatible with several OpenVPX profiles
  • 2nd generation Intel® Core™ processor:
    • 4-core 2.1 GHz Intel Core i7-2715QE processor
    • 2-core 2.5 GHz Intel Core i5-2515E processor
    • 2-core 2.2 GHz Intel Core i7-2655LE processor
    • 2-core 1.5 GHz Intel Core i7-2610UE processor
  • Up to 8 Gbytes DDR3-1333 SDRAM with ECC
  • Configurable PCI Express® (PCIe) data plane fabric interface supports:
    • 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port
    • Support for Gen 1 and Gen 2
    • Compatible with OpenVPX module profiles
    • Supports up to six non-transparent links
  • Configurable control plane fabric interface supports:
    • 2 x SerDes (1000Base-BX) ports or
      1 x SerDes plus 1 x Gigabit Ethernet ports or
      2 x Gigabit Ethernet ports
  • 2 x SATA600 mass storage interfaces
  • Up to 2 x serial interfaces and up to 3 x USB 2.0 interfaces
  • Analog graphics interface via rear
  • Optional front panel I/O:
    • 1 x USB 2.0, 1 x RS232, 1 x Gigabit Ethernet and
      1 x DisplayPort interfaces
  • Optional XMC module interface (with 2-core processor only):
    • XMC module interface (x8 PCI Express® Gen 2)
    • XMC rear I/O P2w1-X24s+X8d+X12d
  • Watchdog and long duration timers
  • Optional Built-In Test (BIT) supports:
    • Power-on BIT, Initiated BIT, Continuous BIT
  • Power-on BIT, Initiated BIT, Continuous BIT
  • Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks®
  • For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3b Virtex 6 based communications processor.
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 2nd Generation Intel Core i5 / i7 Processors
Processor / CPU 2nd Generation Intel® Core™
Computer Bus VPX
CPU Speed 1500 to 2100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - 2I640CW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
View Details
Dual Intel® Core™ i7 and Kintex 7 FPGA -  - ELMA Electronic Inc.
Specs
Processor / CPU FPGA; Intel® Core™ i7 2655LE
Computer Bus VPX
CPU Speed 2200 MHz
View Details