Suzhou Ele Mfg Co., Ltd. 2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet ERU2221AAC2A

Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C compatibility, equipped with two USB-A and one USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 4.2A output for practical daily charging, with a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, no extra adapters Needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote
Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C compatibility, equipped with two USB-A and one USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 4.2A output for practical daily charging, with a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, no extra adapters Needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC2A - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet
ERU2221AAC2A
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet ERU2221AAC2A
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C compatibility, equipped with two USB-A and one USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Shared 4.2A output for practical daily charging, with a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. | · Clean look, no extra adapters Needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.

  • · Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. |
  • · Triple USB Ports: Type-A +Type-C compatibility, equipped with two USB-A and one USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. |
  • · Shared 4.2A output for practical daily charging, with a total output of up to 4.2A, this outlet delivers stable, efficient power for everyday devices. Ideal for charging phones, wireless earbuds, Bluetooth accessories, and other low-power electronics simultaneously. |
  • · Clean look, no extra adapters Needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. |
  • · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. |
  • · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number ERU2221AAC2A
Product Name 2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details