Suzhou Ele Mfg Co., Ltd. 2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet ERU2321ACC2A

Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote
Description
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet
ERU2321ACC2A
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet ERU2321ACC2A
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. | · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. | · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. | · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. | · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.

  • · Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution. Perfect for phones, earbuds, smartwatches, and small electronics — simple, reliable, and always ready. |
  • · Triple USB Ports: Type-A +Type-C Compatibility, equipped with one USB-A and two USB-C ports, it supports both legacy cables and newer USB-C devices. One outlet covers the majority of household charging scenarios without requiring multiple chargers. |
  • · Clean look, no extra adapters needed, eliminate clutter from wall chargers, power bricks, and extension cords. Charging power is built directly into the wall — neat, space-saving, and visually unobtrusive. |
  • · Built for reliability & safety, designed for long-term residential use with overload and overheat protection, tamper-resistant shutters, and UL listing. A dependable choice for bedrooms, living rooms, kitchens, and rental properties. |
  • · Standard in-wall fit, easy replacement, fits standard electrical boxes and installs just like a regular wall outlet. An easy upgrade from traditional receptacles or older USB outlets.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number ERU2321ACC2A
Product Name 2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1815D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details