ECSI Fibrotools Benchtop Electroplating Machines IKo Station

Description
The IKo™ STATION™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8′ odd shape substrates and wafers. Easily retrofitted to a cleanroom environment. The IKo™ Station contains all accessories for processing wafers under one hood. The unit is fabricated with PVC and polypropylene and a minimum of metal parts to avoid potential contamination of electroplating solutions. Metal features are stainless and titanium. All parts can be easily disassembled for maintenance. Dual power supply for precision reverse pulse plating or potentiostatic operation. IKoStation’s arrangement of wafer holder, reciprocating anode, reverse pulse rectifier and pump ensure surpassing performance: Wafer holders, ergonomically designed for easy processing and handling. A full-circle, elastic electric gasket/contact provides uniform current distribution. Result: uniform thickness features across the wafer without leaking solution to the back of the wafer. Reciprocating anode, a proprietary feature. Provides for an efficient exchange of matter and uniform electric field distribution. Reverse-pulse rectifier combined with the potentiostat, contribute to equipment versatility. Reverse-pulse current during processing efficiently controls plating thickness distribution along the Z-axis. Potentiostat enables electroplating at precisely-selected potential for specific MEMS and NANO structures. Fan-out pump with constant filtration (regardless of fine filter medium). Provides a constant flow of high-quality bulk solution.
Datasheet
Description
The IKo™ STATION™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8′ odd shape substrates and wafers. Easily retrofitted to a cleanroom environment. The IKo™ Station contains all accessories for processing wafers under one hood. The unit is fabricated with PVC and polypropylene and a minimum of metal parts to avoid potential contamination of electroplating solutions. Metal features are stainless and titanium. All parts can be easily disassembled for maintenance. Dual power supply for precision reverse pulse plating or potentiostatic operation. IKoStation’s arrangement of wafer holder, reciprocating anode, reverse pulse rectifier and pump ensure surpassing performance: Wafer holders, ergonomically designed for easy processing and handling. A full-circle, elastic electric gasket/contact provides uniform current distribution. Result: uniform thickness features across the wafer without leaking solution to the back of the wafer. Reciprocating anode, a proprietary feature. Provides for an efficient exchange of matter and uniform electric field distribution. Reverse-pulse rectifier combined with the potentiostat, contribute to equipment versatility. Reverse-pulse current during processing efficiently controls plating thickness distribution along the Z-axis. Potentiostat enables electroplating at precisely-selected potential for specific MEMS and NANO structures. Fan-out pump with constant filtration (regardless of fine filter medium). Provides a constant flow of high-quality bulk solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Electroplating Machines - IKo Station - ECSI Fibrotools
Raleigh, NC, United States
Benchtop Electroplating Machines
IKo Station
Benchtop Electroplating Machines IKo Station
The IKo™ STATION™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8′ odd shape substrates and wafers. Easily retrofitted to a cleanroom environment. The IKo™ Station contains all accessories for processing wafers under one hood. The unit is fabricated with PVC and polypropylene and a minimum of metal parts to avoid potential contamination of electroplating solutions. Metal features are stainless and titanium. All parts can be easily disassembled for maintenance. Dual power supply for precision reverse pulse plating or potentiostatic operation. IKoStation’s arrangement of wafer holder, reciprocating anode, reverse pulse rectifier and pump ensure surpassing performance: Wafer holders, ergonomically designed for easy processing and handling. A full-circle, elastic electric gasket/contact provides uniform current distribution. Result: uniform thickness features across the wafer without leaking solution to the back of the wafer. Reciprocating anode, a proprietary feature. Provides for an efficient exchange of matter and uniform electric field distribution. Reverse-pulse rectifier combined with the potentiostat, contribute to equipment versatility. Reverse-pulse current during processing efficiently controls plating thickness distribution along the Z-axis. Potentiostat enables electroplating at precisely-selected potential for specific MEMS and NANO structures. Fan-out pump with constant filtration (regardless of fine filter medium). Provides a constant flow of high-quality bulk solution.

The IKo™ STATION™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8″ odd shape substrates and wafers.

Easily retrofitted to a cleanroom environment.

The IKo™ Station contains all accessories for processing wafers under one hood. The unit is fabricated with PVC and polypropylene and a minimum of metal parts to avoid potential contamination of electroplating solutions. Metal features are stainless and titanium. All parts can be easily disassembled for maintenance.

Dual power supply for precision reverse pulse plating or potentiostatic operation.

IKoStation’s arrangement of wafer holder, reciprocating anode, reverse pulse rectifier and pump ensure surpassing performance:

  • Wafer holders, ergonomically designed for easy processing and handling. A full-circle, elastic electric gasket/contact provides uniform current distribution. Result: uniform thickness features across the wafer without leaking solution to the back of the wafer.
  • Reciprocating anode, a proprietary feature. Provides for an efficient exchange of matter and uniform electric field distribution.
  • Reverse-pulse rectifier combined with the potentiostat, contribute to equipment versatility. Reverse-pulse current during processing efficiently controls plating thickness distribution along the Z-axis. Potentiostat enables electroplating at precisely-selected potential for specific MEMS and NANO structures.
  • Fan-out pump with constant filtration (regardless of fine filter medium). Provides a constant flow of high-quality bulk solution.
Supplier's Site Datasheet

Technical Specifications

  ECSI Fibrotools
Product Category Plating and Anodizing Equipment
Product Number IKo Station
Product Name Benchtop Electroplating Machines
Process / Technology Electroplating; Electrochemical Depostion (ECD); Nano Wire (NW), Seedless Electroplating (SL), Magnetic field (MG)
Unlock Full Specs
to access all available technical data

Similar Products

PIG type DLC film forming system SHINKO SEIKI -  - Daitron Co., Ltd.
Specs
Process / Technology Penning Ionization Gauge (PIG) plasma source
Application / Industry Surface processing of automotive parts
View Details
Benchtop Electroplating Machines - IKo Slim - ECSI Fibrotools
Specs
Process / Technology Electroplating; Electrochemical Depostion (ECD); Nano Wire (NW), Seedless Electroplating (SL), Magnetic field (MG)
Application / Industry Medical Devices; Semiconductor / Wafer
Machinery Type Batch - Vibratory / Ultrasonic; Laboratory / Pilot System
View Details
Plating Equipment -  - Metalor Technologies USA Corporation
Metalor Technologies USA Corporation
Specs
Process / Technology Electroplating; Electroless
Application / Industry Electrical / Electronic Parts (Connectors, Pins, etc.); Semiconductor / Wafer; Tab / Finger Plating
Machinery Type Barrel, tumbler or tumble belt; Batch - Vibratory / Ultrasonic; Continuous (Web, Reel , Roll); Rack / Hook
View Details