ECS Inc. International Resonators ZTB400P

Description
400kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
400kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X920-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X920-ND
Resonators X920-ND
400kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

400kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTB400P
CERAMIC RES 400.0000KHZ T/H

CERAMIC RES 400.0000KHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X920-ND ZTB400P
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Ceramic Resonators - ECS-CTA-6.00-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABMM2 MHz Crystal - ABMM2-8.000MHZ-E2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 20 ppm
View Details
9 suppliers