The L10.7 Series ceramic filter is designed for FM communication applications with a center frequency range of 10.64 to 10.76 MHz and an input/output impedance of 330 ohms. It is available in variants with bandwidths between 110 kHz and 330 kHz, 3 dB bandwidth tolerances of ±30 kHz to ±50 kHz, insertion losses from 2.5 dB to 10 dB, and spurious responses up to 40 dB. The device is RoHS compliant with a three-pin package supporting pin 1 for input/output, pin 2 for ground, and pin 3 for output/input. The product is obsolete with an end-of-life date of May 6, 2020.
As one of the world’s leaders in providing high-quality passive electronic components, ECS Inc. offers a large selection of surface acoustic wave (SAW) filters which operate by converting electrical energy into acoustic or mechanical energy on a piezoelectric material. At ECS Inc. SAW filters are available in both through hole and surface mount design (SMD) packages, with an extensive range of center frequencies. These SAW filters are available in both radio frequency (RF) and intermediate frequency (IF) and are designed for performance and longevity.
SAW filters are offered in a wide range of center frequencies, with standard through hole frequencies of 479.5 MHz and 480 MHz. The surface mount parts have standard frequencies of 947.5 MHz. Package sizes range from small (3.0 mm x 3.0 mm x 1.5 mm for the through hole) to large (9.5 mm x 9.5 mm x 3.5 mm for the surface mount option).
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | L10.7 Series |
| Product Name | SAW Filters |
| Filter Category | Active Filter; SAW Filter |