ECS Inc. International Resonators ECS-SR1-4.19-A-TR

Description
4.19MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
4.19MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X934TR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X934TR-ND
Resonators X934TR-ND
4.19MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

4.19MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.1900MHZ SMD

CERAMIC RES 4.1900MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X934TR-ND ECS-SR1-4.19-A-TR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR3-16.00-B - Acme Chip Technology Co., Limited
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Surface Mount
Frequency 16 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
ABM3B MHz Crystal - ABM3B-15.360MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 15.36 MHz
Frequency Stability 50 ppm
View Details
5 suppliers