ECS Inc. International Resonators ZTT-4.00MG

Description
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X902-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X902-ND
Resonators X902-ND
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTT-4.00MG
CERAMIC RES 4.0000MHZ 30PF T/H

CERAMIC RES 4.0000MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X902-ND ZTT-4.00MG
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34QCS-TR9 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details