The ECS-DCF-106 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection and suppression. It has dimensions of 12.80 mm by 9.80 mm by 4.80 mm, with terminal spacing of 8.10 mm and a total height of 4.50 mm. The part complies with the RoHS directive and is not hermetically sealed. It is rated for peeling strength between 20 and 70 grams and has a six-month shelf life when stored in a sealed, unopened package. Excessive mechanical stress, bending, chlorine-containing fluxes, and cleaning are prohibited. The component is not qualified for automotive use without prior consultation.
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.
When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | ECS-DCF-106 |
| Product Name | Ceramic (DCF) Filters |
| Filter Category | Active Filter; Digital Filter |