The ECS-DCF-107 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection and rejection. It has physical dimensions of 9.40 mm in length, 7.00 mm in width, and 5.00 mm in height, with a tolerance of ±0.20 mm. The part complies with the RoHS directive and is not hermetically sealed, requiring avoidance of cleaning or washing. It must not be subjected to mechanical stress during soldering, and chlorine-containing fluxes exceeding 0.2 wt% are prohibited. The shelf life is six months when stored in a sealed, unopened package. The product is not rated for automotive use without prior consultation.
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.
When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | ECS-DCF 107 |
| Product Name | Ceramic (DCF) Filters |
| Filter Category | Active Filter; Digital Filter |