ECS Inc. International Ceramic (DCF) Filters ECS-DCF-107

Description
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections. When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
Request a Quote
Description
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections. When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-DCF-107 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection. It has dimensions of 9.40 mm in length, 7.00 mm in width, and 5.00 mm in height, with a tolerance of ±0.20 mm. The component is not hermetically sealed and must not be cleaned or washed. It complies with the RoHS directive and is rated for use in non-automotive applications. The product has a six-month shelf life when stored in a sealed, unopened package.

Datasheet Summary
Powered by GS/AI

The ECS-DCF-107 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection. It has dimensions of 9.40 mm in length, 7.00 mm in width, and 5.00 mm in height, with a tolerance of ±0.20 mm. The component is not hermetically sealed and must not be cleaned or washed. It complies with the RoHS directive and is rated for use in non-automotive applications. The product has a six-month shelf life when stored in a sealed, unopened package.

Suppliers

Company
Product
Description
Supplier Links
Ceramic (DCF) Filters - ECS-DCF-107 - ECS Inc. International
Lenexa, KS, United States
Ceramic (DCF) Filters
ECS-DCF-107
Ceramic (DCF) Filters ECS-DCF-107
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections. When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.

ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.

When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category IC Electronic Filters
Product Number ECS-DCF-107
Product Name Ceramic (DCF) Filters
Filter Category Active Filter; Digital Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic (DCF) Filters - ECS-DCF 107 - ECS Inc. International
Specs
Filter Category Active Filter; Digital Filter
View Details
SAW Filters - XC993-ND - DigiKey
ECS Inc. International
Specs
Filter Category SAW Filter
Applications General; Satellite Receiver
Fc 480000 kHz
View Details
Ceramic (DCF) Filters - ECS-DCF 106 - ECS Inc. International
Specs
Filter Category Active Filter; Digital Filter
View Details
Ceramic (DCF) Filters - ECS-DCF-106 - ECS Inc. International
Specs
Filter Category Active Filter; Digital Filter
View Details