ECS Inc. International Surface Mount Crystals ECS-.327-CDX-1128

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-.327-CDX-1128 is a surface mount tuning fork crystal for low-power RTC applications. It has a 3.2 x 1.5 x 0.9 mm ceramic package with a 3.2 x 1.5 mm footprint. The crystal operates at 32.768 kHz with a frequency tolerance of ±20 ppm at +25°C and an operating temperature range of -40 to +85°C. Load capacitance is 6 pF, shunt capacitance is 2.0 pF, and equivalent series resistance is 55 to 60 kΩ. Drive level is 0.1 to 0.5 µW, motional capacitance is 3.0 to 4.4 fF, and quality factor is 13,000. Aging is ±3 ppm in the first year at +25°C. The part is RoHS compliant, has an insulation resistance of 500 MΩ at 100 Vdc, and is rated MSL 1 with gold lead finish. Maximum reflow peak temperature is +260°C for up to 10 seconds with two cycles max.

Datasheet Summary
Powered by GS/AI

The ECS-.327-CDX-1128 is a surface mount tuning fork crystal for low-power RTC applications. It has a 3.2 x 1.5 x 0.9 mm ceramic package with a 3.2 x 1.5 mm footprint. The crystal operates at 32.768 kHz with a frequency tolerance of ±20 ppm at +25°C and an operating temperature range of -40 to +85°C. Load capacitance is 6 pF, shunt capacitance is 2.0 pF, and equivalent series resistance is 55 to 60 kΩ. Drive level is 0.1 to 0.5 µW, motional capacitance is 3.0 to 4.4 fF, and quality factor is 13,000. Aging is ±3 ppm in the first year at +25°C. The part is RoHS compliant, has an insulation resistance of 500 MΩ at 100 Vdc, and is rated MSL 1 with gold lead finish. Maximum reflow peak temperature is +260°C for up to 10 seconds with two cycles max.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-.327-CDX-1128 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-.327-CDX-1128
Surface Mount Crystals ECS-.327-CDX-1128
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators- Crystals Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Operating Mode: Fundamental Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Series: ECS-CDX

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Operating Mode: Fundamental
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Series: ECS-CDX

Buy Now Datasheet
Crystals - XC2190CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2190CT-ND
Crystals XC2190CT-ND
32.768kHz ±20ppm Crystal 6pF 55 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 55 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC2190DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 55 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 55 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC2190TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2190TR-ND
Crystals XC2190TR-ND
32.768kHz ±20ppm Crystal 6pF 55 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 55 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International - 26AJ5783 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International
26AJ5783
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International 26AJ5783
CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International - 60AJ3644 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International
60AJ3644
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International 60AJ3644
CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number ECS-.327-CDX-1128 XC2190CT-ND ECS-.327-CDX-1128 26AJ5783
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystals Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Oscillators - ECS-2016MV-500-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers