ECS-TXO-3225-122.8-T
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators -Oscillators
Series: ECS-TXO-3225
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.039" (1.00mm)
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
| ECS Inc. International | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-TXO-3225-122.8-TR | XC2058DKR-ND | |
| Product Name | Surface Mount Oscillators | Crystals, Oscillators, Resonators -Oscillators | Oscillators |
| Oscillator Type | TCXO | TCXO | |
| Package / Form Factor | Surface Mount | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 12.29 MHz |