The ECOC-2522 is a surface-mount OCXO with a 25.4 x 22.0 x 12.2 mm footprint, designed for cellular, radar, test and measurement, and IoT applications. It operates with a supply voltage of 3.3 V or 5.0 V and delivers a CMOS output with frequency stability of ±30.0 ppb across -40 to +75°C. The device draws 3.6 W during warm-up and 1.4 W in steady state, with aging of ±1.0 ppb per day after 30 days and ±500 ppb over 10 years. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset, -120 dBc/Hz at 10 Hz offset, and -150 dBc/Hz beyond 1 kHz. It supports a voltage control range of 0 to Vdd with a pull range of ±0.7 ppm and has a 5 ns rise/fall time. The part is RoHS compliant with an MSL 1 rating and Au finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
16.384MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECOC-2522-16.384-3GC | ECOC-2522-16.384-3GC-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | OCXO | OCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead, 5 Leads |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 16.38 MHz |