ECS Inc. International Surface Mount Oscillators ECS-2016MV-160-DN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability, operating from 1.6 to 3.6 V and available in a 2.0 x 1.6 x 0.85 mm ceramic package. It supports frequencies up to 54.000 MHz, with a frequency stability of ±30 ppm over the extended temperature range of -40 to +105°C. Output load is 15 pF, rise and fall times are 6.5 ns max, and start-up time is 5 ms. Current consumption varies with supply voltage and frequency, reaching up to 8.5 mA at 3.3 V and 60 MHz. The oscillator includes a tri-state function, complies with RoHS, and has a storage temperature range of -55 to +125°C. Phase jitter is 1 ps from 12 kHz to 5 MHz.

Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability, operating from 1.6 to 3.6 V and available in a 2.0 x 1.6 x 0.85 mm ceramic package. It supports frequencies up to 54.000 MHz, with a frequency stability of ±30 ppm over the extended temperature range of -40 to +105°C. Output load is 15 pF, rise and fall times are 6.5 ns max, and start-up time is 5 ms. Current consumption varies with supply voltage and frequency, reaching up to 8.5 mA at 3.3 V and 60 MHz. The oscillator includes a tri-state function, complies with RoHS, and has a storage temperature range of -55 to +125°C. Phase jitter is 1 ps from 12 kHz to 5 MHz.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2016MV-160-DN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2016MV-160-DN-TR
Surface Mount Oscillators ECS-2016MV-160-DN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - 50-ECS-2016MV-160-DN-TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16MHZ CMOS SMD

XTAL OSC XO 16MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 50-ECS-2016MV-160-DN-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16MHZ CMOS SMD

XTAL OSC XO 16MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 50-ECS-2016MV-160-DN-TRCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16MHZ CMOS SMD

XTAL OSC XO 16MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2016MV-160-DN-TR 50-ECS-2016MV-160-DN-TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.400-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-180-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18 MHz
View Details
4 suppliers