The ECS-120-S-5PX-TR is a surface mount crystal from the CSM-7X series, designed for stable frequency operation in electronic circuits. It uses a resistance weld metal package with a maximum height of 4.3 mm (5PX variant) and an industry-standard footprint. It operates from -10°C to +70°C with ±50 ppm frequency stability and ±30 ppm tolerance at +25°C. Equivalent series resistance ranges from 30 Ω to 150 Ω depending on frequency, with fundamental mode up to 40 MHz and third overtone for 40-70 MHz. Drive level is 500 μW maximum, shunt capacitance is 7 pF, and load capacitance is specified in the part number. Aging is ±5 ppm per year at +25°C. The part is Pb-free and RoHS compliant, with a storage range of -55°C to +125°C and MSL 1 solderability rating.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
12MHz ±30ppm Crystal Series 50 Ohms HC-49/US
12MHz ±30ppm Crystal Series 50 Ohms HC-49/US
12MHz ±30ppm Crystal Series 50 Ohms HC-49/US
CRYSTAL 12.0000MHZ SERIES SMD
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-120-S-5PX-TR | XC1249TR-ND | ECS-120-S-5PX-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 12 MHz | 12 MHz |