ECS Inc. International Surface Mount Crystals ECS-100-S-20A-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-100-S-20A-TR is a surface mount quartz crystal from the CSM-8A series, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package with dimensions compliant with the CSM-8A series, operates over a temperature range of -10°C to +70°C, and supports a frequency of 10.000 MHz with a load capacitance of 20 pF. Frequency tolerance is ±30 ppm at +25°C and stability is ±50 ppm across the operating range. The drive level is 500 µW, shunt capacitance is 5 pF, and the maximum ESR is 80 Ω. The part is RoHS compliant with a gold finish, MSL 1 rating, and is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ECS-100-S-20A-TR is a surface mount quartz crystal from the CSM-8A series, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package with dimensions compliant with the CSM-8A series, operates over a temperature range of -10°C to +70°C, and supports a frequency of 10.000 MHz with a load capacitance of 20 pF. Frequency tolerance is ±30 ppm at +25°C and stability is ±50 ppm across the operating range. The drive level is 500 µW, shunt capacitance is 5 pF, and the maximum ESR is 80 Ω. The part is RoHS compliant with a gold finish, MSL 1 rating, and is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-100-S-20A-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-100-S-20A-TR
Surface Mount Crystals ECS-100-S-20A-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC610DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC610DKR-ND
Crystals XC610DKR-ND
10MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead

10MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC610TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC610TR-ND
Crystals XC610TR-ND
10MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead

10MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC610CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC610CT-ND
Crystals XC610CT-ND
10MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead

10MHz ±30ppm Crystal Series 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 10.0000MHZ SERIES SMD

CRYSTAL 10.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-100-S-20A-TR XC610DKR-ND ECS-100-S-20A-TR
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33B-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-18-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystals - X028-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-5G3X-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers