ECS Inc. International Surface Mount Crystals ECS-080-18-20BM-JEM-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-080-18-20BM-JEM-TR is a surface mount crystal from the CSM-8M series, designed for applications requiring stable oscillation frequencies in compact form. It features a 7.0 x 5.0 mm footprint and a seam-welded metal lid/ceramic package. The part operates over a temperature range of -10°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±20 ppm at +25°C. It supports fundamental mode oscillation at 8.000 MHz, with a maximum ESR of 60 Ω and a load capacitance of 20 pF. The drive level is 100 μW, shunt capacitance is 5 pF, and it complies with RoHS standards. The package is moisture-sensitive level 1 with gold lead finish. Pad connections are defined as 1-In/Out, 2-Gnd, 3-Out/In, 4-Gnd, with pins 1 and 3 interchangeable.

Datasheet Summary
Powered by GS/AI

The ECS-080-18-20BM-JEM-TR is a surface mount crystal from the CSM-8M series, designed for applications requiring stable oscillation frequencies in compact form. It features a 7.0 x 5.0 mm footprint and a seam-welded metal lid/ceramic package. The part operates over a temperature range of -10°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±20 ppm at +25°C. It supports fundamental mode oscillation at 8.000 MHz, with a maximum ESR of 60 Ω and a load capacitance of 20 pF. The drive level is 100 μW, shunt capacitance is 5 pF, and it complies with RoHS standards. The package is moisture-sensitive level 1 with gold lead finish. Pad connections are defined as 1-In/Out, 2-Gnd, 3-Out/In, 4-Gnd, with pins 1 and 3 interchangeable.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-080-18-20BM-JEM-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-080-18-20BM-JEM-TR
Surface Mount Crystals ECS-080-18-20BM-JEM-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - 50-ECS-080-18-20BM-JEM-TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.000 MHZ 18 PF SMD

CRYSTAL 8.000 MHZ 18 PF SMD

Buy Now Datasheet
Crystals - 50-ECS-080-18-20BM-JEM-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.000 MHZ 18 PF SMD

CRYSTAL 8.000 MHZ 18 PF SMD

Buy Now Datasheet
Crystals - 50-ECS-080-18-20BM-JEM-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.000 MHZ 18 PF SMD

CRYSTAL 8.000 MHZ 18 PF SMD

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-080-18-20BM-JEM-TR 50-ECS-080-18-20BM-JEM-TR-ND
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 8 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-049-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.92 MHz
View Details
3 suppliers
Crystals - 50-ECS-120-8-30-JGM-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 8 pF
View Details
Crystals - X443-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers