The CSM-9 is a surface mount crystal designed for use in applications such as PCMIA Ethernet, featuring a compact 8.0 x 4.5 x 1.8 mm ceramic package. It operates over a temperature range of -10 to +70°C with a frequency stability of ±30 ppm and a frequency tolerance of ±30 ppm at +25°C. The device supports frequencies from 4.000 to 50.000 MHz, with equivalent series resistance (ESR) ranging from 50 Ω to 300 Ω depending on frequency. It has a shunt capacitance of 5 pF, a maximum drive level of 100 µW, and load capacitance specified in the part number. The crystal is RoHS compliant, features a gold finish, and meets MSL 1 moisture sensitivity level. Pad connections are interchangeable.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | CSM-9 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |