ECS Inc. International Surface Mount Crystals ECS-120-S-18-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-120-S-18-TR is a surface mount crystal from the CSM-12 series, designed for stable oscillation in compact electronic systems. It has a 11.8 x 5.5 mm footprint and a height of 2.5 mm. The part operates over a temperature range of -40 to +85°C with a frequency stability of ±100 ppm across that range, and a nominal load capacitance of 18 pF. It supports a 12.000 MHz frequency, with a maximum equivalent series resistance of 120 Ω at that frequency. The crystal operates at a drive level of 100 μW and meets RoHS compliance. It is supplied in tape and reel packaging, with a reflow solder profile peak temperature of +260°C max for 10 seconds. Aging is ±5 ppm during the first year at +25°C.

Datasheet Summary
Powered by GS/AI

The ECS-120-S-18-TR is a surface mount crystal from the CSM-12 series, designed for stable oscillation in compact electronic systems. It has a 11.8 x 5.5 mm footprint and a height of 2.5 mm. The part operates over a temperature range of -40 to +85°C with a frequency stability of ±100 ppm across that range, and a nominal load capacitance of 18 pF. It supports a 12.000 MHz frequency, with a maximum equivalent series resistance of 120 Ω at that frequency. The crystal operates at a drive level of 100 μW and meets RoHS compliance. It is supplied in tape and reel packaging, with a reflow solder profile peak temperature of +260°C max for 10 seconds. Aging is ±5 ppm during the first year at +25°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-S-18-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-S-18-TR
Surface Mount Crystals ECS-120-S-18-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC599DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC599DKR-ND
Crystals XC599DKR-ND
12MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC599CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC599CT-ND
Crystals XC599CT-ND
12MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC599TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC599TR-ND
Crystals XC599TR-ND
12MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ SERIES SMD

CRYSTAL 12.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-120-S-18-TR XC599DKR-ND ECS-120-S-18-TR
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Surface Mount Crystals - ECS-110.5-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-110.5-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-100-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
5 suppliers