ECS Inc. International Surface Mount Crystals CSM-8M

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-8M is a surface mount crystal for PCMIA Ethernet applications, in a 7.0 x 5.0 mm seam-welded metal lid/ceramic package. It operates from 6.000 to 42.000 MHz with fundamental mode, a shunt capacitance of 5 pF, and a maximum drive level of 100 μW. Frequency tolerance at +25°C is ±30 ppm; stability over -10°C to +70°C is ±50 ppm. ESR is 70 Ω max for 6-7.999 MHz, 60 Ω for 8-15.999 MHz, and 40 Ω for 16-42 MHz. Load capacitance is specified in the part number. It is RoHS compliant, has MSL 1, gold lead finish, and operates from -10°C to +70°C with storage from -55°C to +125°C. Aging is ±5 ppm over the first year at +25°C. Pins 1 and 3 are interchangeable for input/output; pins 2 and 4 are ground.

Datasheet Summary
Powered by GS/AI

The CSM-8M is a surface mount crystal for PCMIA Ethernet applications, in a 7.0 x 5.0 mm seam-welded metal lid/ceramic package. It operates from 6.000 to 42.000 MHz with fundamental mode, a shunt capacitance of 5 pF, and a maximum drive level of 100 μW. Frequency tolerance at +25°C is ±30 ppm; stability over -10°C to +70°C is ±50 ppm. ESR is 70 Ω max for 6-7.999 MHz, 60 Ω for 8-15.999 MHz, and 40 Ω for 16-42 MHz. Load capacitance is specified in the part number. It is RoHS compliant, has MSL 1, gold lead finish, and operates from -10°C to +70°C with storage from -55°C to +125°C. Aging is ±5 ppm over the first year at +25°C. Pins 1 and 3 are interchangeable for input/output; pins 2 and 4 are ground.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - CSM-8M - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
CSM-8M
Surface Mount Crystals CSM-8M
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number CSM-8M
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-12-33B2-CGP-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-100-12-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers