ECS Inc. International Surface Mount Crystals CSM-8A

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-8A is a low-profile surface-mount device (SMD) quartz crystal designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package, ensuring durability and reliability. The frequency range for the CSM-8A spans from 6.000 MHz to 100.000 MHz, with a frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm over the temperature range of -10°C to +70°C. The crystal has a shunt capacitance of 5 pF and a specified load capacitance of 10 to 20 pF, depending on the part number configuration. It operates at a drive level of 500 µW and can withstand storage temperatures from -40°C to +85°C. The CSM-8A is RoHS compliant and is available in various frequency options, making it suitable for a wide range of electronic applications.

Datasheet Summary
Powered by GS/AI

The CSM-8A is a low-profile surface-mount device (SMD) quartz crystal designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package, ensuring durability and reliability. The frequency range for the CSM-8A spans from 6.000 MHz to 100.000 MHz, with a frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm over the temperature range of -10°C to +70°C. The crystal has a shunt capacitance of 5 pF and a specified load capacitance of 10 to 20 pF, depending on the part number configuration. It operates at a drive level of 500 µW and can withstand storage temperatures from -40°C to +85°C. The CSM-8A is RoHS compliant and is available in various frequency options, making it suitable for a wide range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - CSM-8A - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
CSM-8A
Surface Mount Crystals CSM-8A
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number CSM-8A
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC871-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Surface Mount Crystals - ECS-120-9-42X-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-130-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers