The ECS-.327-CDX-1082 is a surface mount tuning fork crystal designed for low-power RTC applications, such as STM32 microcontrollers, with a 2.0 x 1.2 mm footprint. It operates at 32.768 kHz with a frequency tolerance of ±20 ppm at +25°C, a load capacitance of 4 pF, and an equivalent series resistance of 60 to 80 kΩ. The device supports an operating temperature range of -40 to +85°C, has a shunt capacitance of 1.5 pF, and a drive level of 0.1 to 0.5 μW. It is RoHS compliant, meets MSL 1 with gold finish, and has a storage temperature range of -55 to +125°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | CDX-1082 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |