ECO Light LED RGB LED Controller, RF Color Wheel Remote, Waterproof -.. LC-SC-2RGB-WR

Description
RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW! This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers in order to avoid interference from other RF remotes. Each remote can be set to control multiple controllers using unique frequencies programmed by the user. Controller has 16 different modes with 22 levels of adjustable speed and brightness with pausing function on each as well as the ability to choose from 64 different static colors simply by running your finger over the color wheel. Controller uses water-resistant screw on connectors for power input and signal output, connectors to bare lead wires included. Suitable for all 4-pin common anode 12 or 24VDC Constant Voltage LED products. 6A per channel for a maximum load of 216W at 12VDC and 432W at 24VDC. Each color wheel remote has a rechargeable lithium-ion battery with mini USB cable for charging. FCC, CE approved, ROHS compliant. Pre-programmed modes include: See modes
Description
RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW! This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers in order to avoid interference from other RF remotes. Each remote can be set to control multiple controllers using unique frequencies programmed by the user. Controller has 16 different modes with 22 levels of adjustable speed and brightness with pausing function on each as well as the ability to choose from 64 different static colors simply by running your finger over the color wheel. Controller uses water-resistant screw on connectors for power input and signal output, connectors to bare lead wires included. Suitable for all 4-pin common anode 12 or 24VDC Constant Voltage LED products. 6A per channel for a maximum load of 216W at 12VDC and 432W at 24VDC. Each color wheel remote has a rechargeable lithium-ion battery with mini USB cable for charging. FCC, CE approved, ROHS compliant. Pre-programmed modes include: See modes

Suppliers

Company
Product
Description
Supplier Links
RGB LED Controller, RF Color Wheel Remote, Waterproof -.. - LC-SC-2RGB-WR - ECO Light LED
Sparks, NV, USA
RGB LED Controller, RF Color Wheel Remote, Waterproof -..
LC-SC-2RGB-WR
RGB LED Controller, RF Color Wheel Remote, Waterproof -.. LC-SC-2RGB-WR
RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW! This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers in order to avoid interference from other RF remotes. Each remote can be set to control multiple controllers using unique frequencies programmed by the user. Controller has 16 different modes with 22 levels of adjustable speed and brightness with pausing function on each as well as the ability to choose from 64 different static colors simply by running your finger over the color wheel. Controller uses water-resistant screw on connectors for power input and signal output, connectors to bare lead wires included. Suitable for all 4-pin common anode 12 or 24VDC Constant Voltage LED products. 6A per channel for a maximum load of 216W at 12VDC and 432W at 24VDC. Each color wheel remote has a rechargeable lithium-ion battery with mini USB cable for charging. FCC, CE approved, ROHS compliant. Pre-programmed modes include: See modes

RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW!
This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers in order to avoid interference from other RF remotes. Each remote can be set to control multiple controllers using unique frequencies programmed by the user. Controller has 16 different modes with 22 levels of adjustable speed and brightness with pausing function on each as well as the ability to choose from 64 different static colors simply by running your finger over the color wheel. Controller uses water-resistant screw on connectors for power input and signal output, connectors to bare lead wires included. Suitable for all 4-pin common anode 12 or 24VDC Constant Voltage LED products. 6A per channel for a maximum load of 216W at 12VDC and 432W at 24VDC. Each color wheel remote has a rechargeable lithium-ion battery with mini USB cable for charging. FCC, CE approved, ROHS compliant. Pre-programmed modes include: See modes

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-SC-2RGB-WR
Product Name RGB LED Controller, RF Color Wheel Remote, Waterproof -..
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details