ECO Light LED RGBW Signal Amplifier 12-36VDC 3A LC-OL-RGBWA

Description
A four channel LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights, plus an additional single color LED light product to your existing RGBW LED controller. Which in turn will allow the additional lights to perform the same color changes as the RGBW lights that are connected to the main controller. Product could also be used with 4 single color LED products. See more Click For Product Spec Sheet
Datasheet
Description
A four channel LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights, plus an additional single color LED light product to your existing RGBW LED controller. Which in turn will allow the additional lights to perform the same color changes as the RGBW lights that are connected to the main controller. Product could also be used with 4 single color LED products. See more Click For Product Spec Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RGBW Signal Amplifier 12-36VDC 3A - LC-OL-RGBWA - ECO Light LED
Sparks, NV, USA
RGBW Signal Amplifier 12-36VDC 3A
LC-OL-RGBWA
RGBW Signal Amplifier 12-36VDC 3A LC-OL-RGBWA
A four channel LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights, plus an additional single color LED light product to your existing RGBW LED controller. Which in turn will allow the additional lights to perform the same color changes as the RGBW lights that are connected to the main controller. Product could also be used with 4 single color LED products. See more Click For Product Spec Sheet

A four channel LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights, plus an additional single color LED light product to your existing RGBW LED controller. Which in turn will allow the additional lights to perform the same color changes as the RGBW lights that are connected to the main controller. Product could also be used with 4 single color LED products. See more

Click For Product Spec Sheet

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-RGBWA
Product Name RGBW Signal Amplifier 12-36VDC 3A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A - LC-OL-DMX-PX02 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details
Dimmer Switch - RAYCL153PI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Slide Dimmer
Voltage 115/120V
View Details