ECO Light LED DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A LC-OL-DMX-PX02

Description
The PX403 4 channel DMX driver allows you to connect four channels of LED Lighting to DMX512 or DMX1990 Lighting controllers. Use this product to connect your common anode RGB LED lights plus one single color common anode LED light, or four common anode single color LED lights, LED modules, or LED light strips to a DMX512 Control System. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. 3A per channel with a maximum power of 144W / 12VDC or 288W / 24VDC. See more Click For Product Data Sheet
Datasheet
Description
The PX403 4 channel DMX driver allows you to connect four channels of LED Lighting to DMX512 or DMX1990 Lighting controllers. Use this product to connect your common anode RGB LED lights plus one single color common anode LED light, or four common anode single color LED lights, LED modules, or LED light strips to a DMX512 Control System. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. 3A per channel with a maximum power of 144W / 12VDC or 288W / 24VDC. See more Click For Product Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A - LC-OL-DMX-PX02 - ECO Light LED
Sparks, NV, USA
DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A
LC-OL-DMX-PX02
DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A LC-OL-DMX-PX02
The PX403 4 channel DMX driver allows you to connect four channels of LED Lighting to DMX512 or DMX1990 Lighting controllers. Use this product to connect your common anode RGB LED lights plus one single color common anode LED light, or four common anode single color LED lights, LED modules, or LED light strips to a DMX512 Control System. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. 3A per channel with a maximum power of 144W / 12VDC or 288W / 24VDC. See more Click For Product Data Sheet

The PX403 4 channel DMX driver allows you to connect four channels of LED Lighting to DMX512 or DMX1990 Lighting controllers. Use this product to connect your common anode RGB LED lights plus one single color common anode LED light, or four common anode single color LED lights, LED modules, or LED light strips to a DMX512 Control System. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. 3A per channel with a maximum power of 144W / 12VDC or 288W / 24VDC. See more

Click For Product Data Sheet

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-DMX-PX02
Product Name DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DMX Driver RGB LED - 12VDC 2A 72W - LC-OL-DMX-D - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 72 watts
View Details
Decorator AC Switch - RSD215BK - Hubbell Incorporated
Specs
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details