Lutron Electronics Co., Inc. Dimmer Switch AYCL-153P-WH

Description
" PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL INDOOR APPLICATION 120 V AT 60 HZ VOLTAGE RATING 150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE LED, DIMMABLE CFL LOAD TYPE ARIADNI[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WARRANTY 1 YEAR LIMITED "
Datasheet
Description
" PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL INDOOR APPLICATION 120 V AT 60 HZ VOLTAGE RATING 150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE LED, DIMMABLE CFL LOAD TYPE ARIADNI[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WARRANTY 1 YEAR LIMITED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYCL-153P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYCL-153P-WH
Dimmer Switch AYCL-153P-WH
" PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL INDOOR APPLICATION 120 V AT 60 HZ VOLTAGE RATING 150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE LED, DIMMABLE CFL LOAD TYPE ARIADNI[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WARRANTY 1 YEAR LIMITED "

"

  • PRESET DIMMER TYPE
  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • SINGLE POLE/THREE WAY OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING
  • TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE LED, DIMMABLE CFL LOAD TYPE
  • ARIADNI[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • WARRANTY 1 YEAR LIMITED

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYCL-153P-WH
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details