ECO Light LED DMX Driver PX24500 LED - 12 - 24VDC 5A LC-OL-DMX-PX

Description
The most popular DMX Driver style PX24500, which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to DMX512 or DMX1990 Lighting controllers. Then by using PWM & DMX, you can change the color and dimming of your RGB LED lights. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. See more Click For Product Data Sheet
Datasheet
Description
The most popular DMX Driver style PX24500, which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to DMX512 or DMX1990 Lighting controllers. Then by using PWM & DMX, you can change the color and dimming of your RGB LED lights. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. See more Click For Product Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DMX Driver PX24500 LED - 12 - 24VDC 5A - LC-OL-DMX-PX - ECO Light LED
Sparks, NV, USA
DMX Driver PX24500 LED - 12 - 24VDC 5A
LC-OL-DMX-PX
DMX Driver PX24500 LED - 12 - 24VDC 5A LC-OL-DMX-PX
The most popular DMX Driver style PX24500, which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to DMX512 or DMX1990 Lighting controllers. Then by using PWM & DMX, you can change the color and dimming of your RGB LED lights. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. See more Click For Product Data Sheet

The most popular DMX Driver style PX24500, which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to DMX512 or DMX1990 Lighting controllers. Then by using PWM & DMX, you can change the color and dimming of your RGB LED lights. For 12 to 24VDC systems only. Includes one 6' Cat5 cable with RJ45 jack connectors. See more

Click For Product Data Sheet

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-DMX-PX
Product Name DMX Driver PX24500 LED - 12 - 24VDC 5A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Single Level Lighting Controller - LC8 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
View Details