PLC-Multipoint, Inc. STAND ALONE MICROPROCESSOR T51-1 System

Description
PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax microprocessor based lighting controller used for night and contrast lighting control for short tunnel application. The purpose of the T51 system is to help provide safety by applying the most effective and effi cient way of controlling the light fi xtures resulting to visibility at vehicular tunnel approaches and interiors. The VersaMax controller has an option of using threePLC-Multipoint' s sensors that receives a 4-20mA signal, such sensors are our MAS, TMAS and TLUM sensors. The system is costeffective and easily-confi gurable with programming and accessories. The system has four output channels per direction providing a night function as well as three daytime light level programmable according to the sensors input set points for accuracy. Optional alternationsequence of lights and night and day crossover method can be confi gure providing a long life span on any tunnel fixtures. The controller has a built-in input time delay and hold-on time eliminating any sudden surge in the fixtures of the tunnel.
Description
PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax microprocessor based lighting controller used for night and contrast lighting control for short tunnel application. The purpose of the T51 system is to help provide safety by applying the most effective and effi cient way of controlling the light fi xtures resulting to visibility at vehicular tunnel approaches and interiors. The VersaMax controller has an option of using threePLC-Multipoint' s sensors that receives a 4-20mA signal, such sensors are our MAS, TMAS and TLUM sensors. The system is costeffective and easily-confi gurable with programming and accessories. The system has four output channels per direction providing a night function as well as three daytime light level programmable according to the sensors input set points for accuracy. Optional alternationsequence of lights and night and day crossover method can be confi gure providing a long life span on any tunnel fixtures. The controller has a built-in input time delay and hold-on time eliminating any sudden surge in the fixtures of the tunnel.

Suppliers

Company
Product
Description
Supplier Links
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Everett, WA, USA
STAND ALONE MICROPROCESSOR
T51-1 System
STAND ALONE MICROPROCESSOR T51-1 System
PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax microprocessor based lighting controller used for night and contrast lighting control for short tunnel application. The purpose of the T51 system is to help provide safety by applying the most effective and effi cient way of controlling the light fi xtures resulting to visibility at vehicular tunnel approaches and interiors. The VersaMax controller has an option of using threePLC-Multipoint' s sensors that receives a 4-20mA signal, such sensors are our MAS, TMAS and TLUM sensors. The system is costeffective and easily-confi gurable with programming and accessories. The system has four output channels per direction providing a night function as well as three daytime light level programmable according to the sensors input set points for accuracy. Optional alternationsequence of lights and night and day crossover method can be confi gure providing a long life span on any tunnel fixtures. The controller has a built-in input time delay and hold-on time eliminating any sudden surge in the fixtures of the tunnel.

PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax microprocessor based lighting controller used for night and contrast lighting control for short tunnel application. The purpose of the T51 system is to help provide safety by applying the most effective and effi cient way of controlling the light fi xtures resulting to visibility at vehicular tunnel approaches and interiors. The VersaMax controller has an option of using threePLC-Multipoint's sensors that receives a 4-20mA signal, such sensors are our MAS, TMAS and TLUM sensors. The system is costeffective and easily-confi gurable with programming and accessories. The system has four output channels per direction providing a night function as well as three daytime light level programmable according to the sensors input set points for accuracy. Optional alternationsequence of lights and night and day crossover method can be confi gure providing a long life span on any tunnel fixtures. The controller has a built-in input time delay and hold-on time eliminating any sudden surge in the fixtures of the tunnel.

Supplier's Site

Technical Specifications

  PLC-Multipoint, Inc.
Product Category Lighting Controls
Product Number T51-1 System
Product Name STAND ALONE MICROPROCESSOR
Application Exterior; Tunnels; Roadway; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Single Level Lighting Controller - LC8 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
View Details
Bi-Level Dual Technology Wall Switch Sensor - WDT200W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off (optional feature); Daylight Sensor (optional feature)
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details