ECO Light LED DMX Driver RGB LED - 24VDC 2A 144W LC-OL-DMX-D24

Description
A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more Click For Product Spec Sheet
Description
A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more Click For Product Spec Sheet

Suppliers

Company
Product
Description
Supplier Links
DMX Driver RGB LED - 24VDC 2A 144W - LC-OL-DMX-D24 - ECO Light LED
Sparks, NV, USA
DMX Driver RGB LED - 24VDC 2A 144W
LC-OL-DMX-D24
DMX Driver RGB LED - 24VDC 2A 144W LC-OL-DMX-D24
A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more Click For Product Spec Sheet

A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more

Click For Product Spec Sheet

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-DMX-D24
Product Name DMX Driver RGB LED - 24VDC 2A 144W
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
LED Dimmer IR Sensor, CV 12-36V 3A - LC-OL-11DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 108 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details