ECO Light LED RGB Signal Amplifier / Repeater, 12VDC -24VDC 5A LC-EU-2RGBA

Description
A RGB LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more Click For Product Spec Sheet
Datasheet
Description
A RGB LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more Click For Product Spec Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RGB Signal Amplifier / Repeater, 12VDC -24VDC 5A - LC-EU-2RGBA - ECO Light LED
Sparks, NV, USA
RGB Signal Amplifier / Repeater, 12VDC -24VDC 5A
LC-EU-2RGBA
RGB Signal Amplifier / Repeater, 12VDC -24VDC 5A LC-EU-2RGBA
A RGB LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more Click For Product Spec Sheet

A RGB LED Signal Amplifier / Repeater that can be used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more

Click For Product Spec Sheet

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-EU-2RGBA
Product Name RGB Signal Amplifier / Repeater, 12VDC -24VDC 5A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
DMX Driver XLR3 & RJ45, 12-24VDC 4A - LC-OL-DMX-PX01 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details