ECO Light LED DMX Driver RGB LED - 12VDC 2A 72W LC-OL-DMX-D

Description
A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more Click For Product Spec Sheet
Description
A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more Click For Product Spec Sheet

Suppliers

Company
Product
Description
Supplier Links
DMX Driver RGB LED - 12VDC 2A 72W - LC-OL-DMX-D - ECO Light LED
Sparks, NV, USA
DMX Driver RGB LED - 12VDC 2A 72W
LC-OL-DMX-D
DMX Driver RGB LED - 12VDC 2A 72W LC-OL-DMX-D
A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more Click For Product Spec Sheet

A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more

Click For Product Spec Sheet

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-DMX-D
Product Name DMX Driver RGB LED - 12VDC 2A 72W
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
1 Channel 0-10V PWM Dimmer 12 - 24VDC 10A - LC-EU-DIM-2 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 240 watts
Voltage 24 VDC
View Details
Decorator AC Switch - 9801AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details