ECO Light LED LED PWM Dimmer Inline - 12V 2A 24W LC-OL-8DIM

Description
This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 12VDC input to operate, can handle 1 channel up to 2A or 24W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12VDC constant voltage power requirements
Datasheet
Description
This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 12VDC input to operate, can handle 1 channel up to 2A or 24W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12VDC constant voltage power requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED PWM Dimmer Inline - 12V 2A 24W - LC-OL-8DIM - ECO Light LED
Sparks, NV, USA
LED PWM Dimmer Inline - 12V 2A 24W
LC-OL-8DIM
LED PWM Dimmer Inline - 12V 2A 24W LC-OL-8DIM
This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 12VDC input to operate, can handle 1 channel up to 2A or 24W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12VDC constant voltage power requirements

This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 12VDC input to operate, can handle 1 channel up to 2A or 24W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12VDC constant voltage power requirements

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-8DIM
Product Name LED PWM Dimmer Inline - 12V 2A 24W
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Vista Manufacturing, Inc.
Specs
Controller Type RGB "Touch Wheel" Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
5 channel LED Controller for 5 Color LED Ribbon, 12-24V.. - LC-SC-RGB-5C-RF - ECO Light LED
Specs
Application Interior
Lamp Type LED Lamps
Lamp Power 240 watts
View Details