ECO Light LED LED Slide Dimmer 1 Channel 12-24V 4A LC-OL-4DIM

Description
This Raw format One Channel LED Light Dimmer uses a simple slide control to dim your LED lighting products, can handle 1 channel (color) up to 4A or 48W of power at 12VDC and 96W of power at 24VDC. Wires are connected by screwdown. This LED Light Dimmer can be used to dim LED Ribbon Strip Lights, LED Modules, , LED lights, LED Wall Washers. For dimming one color LED products with 12-24VDC power requirements. The max watts thru this dimmer is 48W at 12VDC, 96W at 24VDC or 4A per channel. This is in a raw format, it needs to be placed in a box or enclosure to ensure the safety operation of this dimmer
Datasheet
Description
This Raw format One Channel LED Light Dimmer uses a simple slide control to dim your LED lighting products, can handle 1 channel (color) up to 4A or 48W of power at 12VDC and 96W of power at 24VDC. Wires are connected by screwdown. This LED Light Dimmer can be used to dim LED Ribbon Strip Lights, LED Modules, , LED lights, LED Wall Washers. For dimming one color LED products with 12-24VDC power requirements. The max watts thru this dimmer is 48W at 12VDC, 96W at 24VDC or 4A per channel. This is in a raw format, it needs to be placed in a box or enclosure to ensure the safety operation of this dimmer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Slide Dimmer 1 Channel 12-24V 4A - LC-OL-4DIM - ECO Light LED
Sparks, NV, USA
LED Slide Dimmer 1 Channel 12-24V 4A
LC-OL-4DIM
LED Slide Dimmer 1 Channel 12-24V 4A LC-OL-4DIM
This Raw format One Channel LED Light Dimmer uses a simple slide control to dim your LED lighting products, can handle 1 channel (color) up to 4A or 48W of power at 12VDC and 96W of power at 24VDC. Wires are connected by screwdown. This LED Light Dimmer can be used to dim LED Ribbon Strip Lights, LED Modules, , LED lights, LED Wall Washers. For dimming one color LED products with 12-24VDC power requirements. The max watts thru this dimmer is 48W at 12VDC, 96W at 24VDC or 4A per channel. This is in a raw format, it needs to be placed in a box or enclosure to ensure the safety operation of this dimmer

This Raw format One Channel LED Light Dimmer uses a simple slide control to dim your LED lighting products, can handle 1 channel (color) up to 4A or 48W of power at 12VDC and 96W of power at 24VDC. Wires are connected by screwdown. This LED Light Dimmer can be used to dim LED Ribbon Strip Lights, LED Modules, , LED lights, LED Wall Washers. For dimming one color LED products with 12-24VDC power requirements. The max watts thru this dimmer is 48W at 12VDC, 96W at 24VDC or 4A per channel. This is in a raw format, it needs to be placed in a box or enclosure to ensure the safety operation of this dimmer

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-4DIM
Product Name LED Slide Dimmer 1 Channel 12-24V 4A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - Light Dimmer - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type Slide Dimmer
Mounting Wall/Ceiling
View Details
LED Dimmer One Channel PWM 12-24V, 8A - LC-OL-2DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 192 watts
Voltage 24 VDC
View Details