ECO Light LED RGB Signal Amplifier LED 12V 4A 144W LC-OL-1RGBA

Description
This RGB LED Signal Amplifier is used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more Click For Product Spec Sheet
Description
This RGB LED Signal Amplifier is used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more Click For Product Spec Sheet

Suppliers

Company
Product
Description
Supplier Links
RGB Signal Amplifier LED 12V 4A 144W - LC-OL-1RGBA - ECO Light LED
Sparks, NV, USA
RGB Signal Amplifier LED 12V 4A 144W
LC-OL-1RGBA
RGB Signal Amplifier LED 12V 4A 144W LC-OL-1RGBA
This RGB LED Signal Amplifier is used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more Click For Product Spec Sheet

This RGB LED Signal Amplifier is used to add more RGB LED modules, RGB LED Ribbon or RGB LED Lights to your existing RGB LED controller and will allow the additional lights to perform the same color changes as the RGB lights that are connected to the main controller. See more

Click For Product Spec Sheet

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-1RGBA
Product Name RGB Signal Amplifier LED 12V 4A 144W
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details