ECO Light LED LED Dimmer Touch Sensor, CV 12-36V 3A LC-OL-12DIM

Description
This one of a kind PWM Dimmer uses a touch sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the touch of a hand. Hold your hand on the touch sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product
Datasheet
Description
This one of a kind PWM Dimmer uses a touch sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the touch of a hand. Hold your hand on the touch sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dimmer Touch Sensor, CV 12-36V 3A - LC-OL-12DIM - ECO Light LED
Sparks, NV, USA
LED Dimmer Touch Sensor, CV 12-36V 3A
LC-OL-12DIM
LED Dimmer Touch Sensor, CV 12-36V 3A LC-OL-12DIM
This one of a kind PWM Dimmer uses a touch sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the touch of a hand. Hold your hand on the touch sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product

This one of a kind PWM Dimmer uses a touch sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the touch of a hand. Hold your hand on the touch sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product

Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-12DIM
Product Name LED Dimmer Touch Sensor, CV 12-36V 3A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - RGB Controller & Remote - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Controller & Remote
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
RGB Signal Amplifier LED 12V 4A 144W - LC-OL-1RGBA - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
View Details