ECO Light LED STICK DMX Control Panel with PC Software USB and SD Card LC-NL-DMX-STICK

Description
The S.T.I.C.K. (Sunlite Touch-Sensitive Intelligent Control Keypad) is our Top-of-the-Line DMX controller solution. The unit faceplate is mounted to the wall and is compatible with most standard US and European electrical boxes. This controller features two separate DMX512 universes for a total of 1024 DMX channels. See more Click For Product Spec Sheet
Datasheet
Description
The S.T.I.C.K. (Sunlite Touch-Sensitive Intelligent Control Keypad) is our Top-of-the-Line DMX controller solution. The unit faceplate is mounted to the wall and is compatible with most standard US and European electrical boxes. This controller features two separate DMX512 universes for a total of 1024 DMX channels. See more Click For Product Spec Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STICK DMX Control Panel with PC Software USB and SD Card - LC-NL-DMX-STICK - ECO Light LED
Sparks, NV, USA
STICK DMX Control Panel with PC Software USB and SD Card
LC-NL-DMX-STICK
STICK DMX Control Panel with PC Software USB and SD Card LC-NL-DMX-STICK
The S.T.I.C.K. (Sunlite Touch-Sensitive Intelligent Control Keypad) is our Top-of-the-Line DMX controller solution. The unit faceplate is mounted to the wall and is compatible with most standard US and European electrical boxes. This controller features two separate DMX512 universes for a total of 1024 DMX channels. See more Click For Product Spec Sheet

The S.T.I.C.K. (Sunlite Touch-Sensitive Intelligent Control Keypad) is our Top-of-the-Line DMX controller solution. The unit faceplate is mounted to the wall and is compatible with most standard US and European electrical boxes. This controller features two separate DMX512 universes for a total of 1024 DMX channels. See more

Click For Product Spec Sheet

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-NL-DMX-STICK
Product Name STICK DMX Control Panel with PC Software USB and SD Card
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
LED Slide Dimmer 1 Channel 12-24V 4A - LC-OL-4DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Voltage 24 VDC
View Details
Standard AC Switch - 4801W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details